Visual Sound, Inc. UHF Wireless Handheld System, with SLX2/BETA58 Handheld Transmitter with BETA58 Microphone SLX24/BETA58

Description
Shure Incorporated The model SLX24/BETA58 is an UHF Wireless Handheld System with Beta 58A Microphone Cartridge, SLX2 Transmitter and SLX4 Diversity Receiver. SLX Wireless Handheld System, includes SLX2/Beta58 Handheld Transmitter and SLX4 Diversity Receiver. Preferred by touring vocalists and sound professionals.
Description
Shure Incorporated The model SLX24/BETA58 is an UHF Wireless Handheld System with Beta 58A Microphone Cartridge, SLX2 Transmitter and SLX4 Diversity Receiver. SLX Wireless Handheld System, includes SLX2/Beta58 Handheld Transmitter and SLX4 Diversity Receiver. Preferred by touring vocalists and sound professionals.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Handheld System, with SLX2/BETA58 Handheld Transmitter with BETA58 Microphone - SLX24/BETA58 - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Handheld System, with SLX2/BETA58 Handheld Transmitter with BETA58 Microphone
SLX24/BETA58
UHF Wireless Handheld System, with SLX2/BETA58 Handheld Transmitter with BETA58 Microphone SLX24/BETA58
Shure Incorporated The model SLX24/BETA58 is an UHF Wireless Handheld System with Beta 58A Microphone Cartridge, SLX2 Transmitter and SLX4 Diversity Receiver. SLX Wireless Handheld System, includes SLX2/Beta58 Handheld Transmitter and SLX4 Diversity Receiver. Preferred by touring vocalists and sound professionals.

Shure Incorporated

The model SLX24/BETA58 is an UHF Wireless Handheld System with Beta 58A Microphone Cartridge, SLX2 Transmitter and SLX4 Diversity Receiver.

SLX Wireless Handheld System, includes SLX2/Beta58 Handheld Transmitter and SLX4 Diversity Receiver. Preferred by touring vocalists and sound professionals.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SLX24/BETA58
Product Name UHF Wireless Handheld System, with SLX2/BETA58 Handheld Transmitter with BETA58 Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details