Visual Sound, Inc. Handheld Transmitter with BETA58 Microphone SLX2/BETA58

Description
Shure Incorporated The model SLX2/BETA58 is a Wireless Handheld Transmitter with BETA58 Microphone. Sound installations and working bands need powerful wireless tools that can be set up quickly and used confidently. Shure's rugged SLX UHF Wireless Systems exceed these demands with innovative automatic setup features, such as auto frequency scan and transmitter setup, exceptional wireless clarity, and legendary Shure microphones. Supporting 20 compatible systems across multiple UHF frequency bands, SLX smoothly integrates into houses of worship, lecture halls, conference rooms, and mobile gear cases. SLX Wireless Systems feature Shure's patented Audio Reference Companding for crystal-clear sound beyond the limits of conventional wireless technology. Automatic Transmitter Setup Backlit LCD with timeout feature Frequency and power lockout 3-segment battery fuel gauge 2 AA batteries (included) provide 8 hours of continuous use 518 - 782 MHz operating range Interchangeable microphone head
Description
Shure Incorporated The model SLX2/BETA58 is a Wireless Handheld Transmitter with BETA58 Microphone. Sound installations and working bands need powerful wireless tools that can be set up quickly and used confidently. Shure's rugged SLX UHF Wireless Systems exceed these demands with innovative automatic setup features, such as auto frequency scan and transmitter setup, exceptional wireless clarity, and legendary Shure microphones. Supporting 20 compatible systems across multiple UHF frequency bands, SLX smoothly integrates into houses of worship, lecture halls, conference rooms, and mobile gear cases. SLX Wireless Systems feature Shure's patented Audio Reference Companding for crystal-clear sound beyond the limits of conventional wireless technology. Automatic Transmitter Setup Backlit LCD with timeout feature Frequency and power lockout 3-segment battery fuel gauge 2 AA batteries (included) provide 8 hours of continuous use 518 - 782 MHz operating range Interchangeable microphone head

Suppliers

Company
Product
Description
Supplier Links
Handheld Transmitter with BETA58 Microphone - SLX2/BETA58 - Visual Sound, Inc.
Broomall, PA, USA
Handheld Transmitter with BETA58 Microphone
SLX2/BETA58
Handheld Transmitter with BETA58 Microphone SLX2/BETA58
Shure Incorporated The model SLX2/BETA58 is a Wireless Handheld Transmitter with BETA58 Microphone. Sound installations and working bands need powerful wireless tools that can be set up quickly and used confidently. Shure's rugged SLX UHF Wireless Systems exceed these demands with innovative automatic setup features, such as auto frequency scan and transmitter setup, exceptional wireless clarity, and legendary Shure microphones. Supporting 20 compatible systems across multiple UHF frequency bands, SLX smoothly integrates into houses of worship, lecture halls, conference rooms, and mobile gear cases. SLX Wireless Systems feature Shure's patented Audio Reference Companding for crystal-clear sound beyond the limits of conventional wireless technology. Automatic Transmitter Setup Backlit LCD with timeout feature Frequency and power lockout 3-segment battery fuel gauge 2 AA batteries (included) provide 8 hours of continuous use 518 - 782 MHz operating range Interchangeable microphone head

Shure Incorporated

The model SLX2/BETA58 is a Wireless Handheld Transmitter with BETA58 Microphone. Sound installations and working bands need powerful wireless tools that can be set up quickly and used confidently. Shure's rugged SLX UHF Wireless Systems exceed these demands with innovative automatic setup features, such as auto frequency scan and transmitter setup, exceptional wireless clarity, and legendary Shure microphones. Supporting 20 compatible systems across multiple UHF frequency bands, SLX smoothly integrates into houses of worship, lecture halls, conference rooms, and mobile gear cases. SLX Wireless Systems feature Shure's patented Audio Reference Companding for crystal-clear sound beyond the limits of conventional wireless technology.

  • Automatic Transmitter Setup
  • Backlit LCD with timeout feature
  • Frequency and power lockout
  • 3-segment battery fuel gauge
  • 2 AA batteries (included) provide 8 hours of continuous use
  • 518 - 782 MHz operating range
  • Interchangeable microphone head
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SLX2/BETA58
Product Name Handheld Transmitter with BETA58 Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers