Visual Sound, Inc. UHF Wireless Lavalier System with SLX1 and WL185 Microflex Cardioid Lavalier Microphone SLX14/85

Description
Shure Incorporated The model SLX14/85 is an UHF Wireless Lavalier System with WL185 Microflex Cardioid Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. SLX Wireless Lavalier System, Includes WL185 Lavalier Microphone, SLX1 Bodypack Transmitter, and SLX4 Diversity Receiver. Features a premium cardioid condenser mic for speech applications.
Description
Shure Incorporated The model SLX14/85 is an UHF Wireless Lavalier System with WL185 Microflex Cardioid Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. SLX Wireless Lavalier System, Includes WL185 Lavalier Microphone, SLX1 Bodypack Transmitter, and SLX4 Diversity Receiver. Features a premium cardioid condenser mic for speech applications.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Lavalier System with SLX1 and WL185 Microflex Cardioid Lavalier Microphone - SLX14/85 - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Lavalier System with SLX1 and WL185 Microflex Cardioid Lavalier Microphone
SLX14/85
UHF Wireless Lavalier System with SLX1 and WL185 Microflex Cardioid Lavalier Microphone SLX14/85
Shure Incorporated The model SLX14/85 is an UHF Wireless Lavalier System with WL185 Microflex Cardioid Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. SLX Wireless Lavalier System, Includes WL185 Lavalier Microphone, SLX1 Bodypack Transmitter, and SLX4 Diversity Receiver. Features a premium cardioid condenser mic for speech applications.

Shure Incorporated

The model SLX14/85 is an UHF Wireless Lavalier System with WL185 Microflex Cardioid Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver.

SLX Wireless Lavalier System, Includes WL185 Lavalier Microphone, SLX1 Bodypack Transmitter, and SLX4 Diversity Receiver. Features a premium cardioid condenser mic for speech applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SLX14/85
Product Name UHF Wireless Lavalier System with SLX1 and WL185 Microflex Cardioid Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details