Visual Sound, Inc. Two-way, electronically controlled full-range loudspeaker system SLS915

Description
Community Professional Loudspeakers The Community Solutions SLS915 loudspeaker is a high output, high sensitivity, horn-loaded, two-way, full-range loudspeaker system with an integral one-piece fiberglass baffle of Wavefront CoherentTM design. It is uniquely suited for excellent voice-only systems where intelligibility has been a problem in the past. Engineered for use in permanent installations, yet easily portable, the loudspeaker enclosure is constructed of void-free, heavily braced Baltic birch plywood with integral steel bracing connected to threaded 3/8 in. nuts which provide robust suspension points for vertical or horizontal mounting. The system may be used in passive mode or switched for bi-amplification. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SBS Series loudspeakers and the SC21 system controller or the DSC42 digital controller.
Description
Community Professional Loudspeakers The Community Solutions SLS915 loudspeaker is a high output, high sensitivity, horn-loaded, two-way, full-range loudspeaker system with an integral one-piece fiberglass baffle of Wavefront CoherentTM design. It is uniquely suited for excellent voice-only systems where intelligibility has been a problem in the past. Engineered for use in permanent installations, yet easily portable, the loudspeaker enclosure is constructed of void-free, heavily braced Baltic birch plywood with integral steel bracing connected to threaded 3/8 in. nuts which provide robust suspension points for vertical or horizontal mounting. The system may be used in passive mode or switched for bi-amplification. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SBS Series loudspeakers and the SC21 system controller or the DSC42 digital controller.

Suppliers

Company
Product
Description
Supplier Links
Two-way, electronically controlled full-range loudspeaker system - SLS915 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, electronically controlled full-range loudspeaker system
SLS915
Two-way, electronically controlled full-range loudspeaker system SLS915
Community Professional Loudspeakers The Community Solutions SLS915 loudspeaker is a high output, high sensitivity, horn-loaded, two-way, full-range loudspeaker system with an integral one-piece fiberglass baffle of Wavefront CoherentTM design. It is uniquely suited for excellent voice-only systems where intelligibility has been a problem in the past. Engineered for use in permanent installations, yet easily portable, the loudspeaker enclosure is constructed of void-free, heavily braced Baltic birch plywood with integral steel bracing connected to threaded 3/8 in. nuts which provide robust suspension points for vertical or horizontal mounting. The system may be used in passive mode or switched for bi-amplification. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SBS Series loudspeakers and the SC21 system controller or the DSC42 digital controller.

Community Professional Loudspeakers

The Community Solutions SLS915 loudspeaker is a high output, high sensitivity, horn-loaded, two-way, full-range loudspeaker system with an integral one-piece fiberglass baffle of Wavefront CoherentTM design.

It is uniquely suited for excellent voice-only systems where intelligibility has been a problem in the past. Engineered for use in permanent installations, yet easily portable, the loudspeaker enclosure is constructed of void-free, heavily braced Baltic birch plywood with integral steel bracing connected to threaded 3/8 in. nuts which provide robust suspension points for vertical or horizontal mounting. The system may be used in passive mode or switched for bi-amplification. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SBS Series loudspeakers and the SC21 system controller or the DSC42 digital controller.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SLS915
Product Name Two-way, electronically controlled full-range loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details