Visual Sound, Inc. SLG 900 SLG 900

Description
beyerdynamic, Inc. NiMH Battery charging unit for 2 handheld transmitter S 900 C or bodypack transmitter TS 900 C of the Opus 900 series Charging unit with two charging compartments for TS 900 C beltpack transmitter and S 900 C handheld transmitter Only for transmitters containing a NiMH rechargeable battery Separate charging of each rechargeable battery Status display via LEDs Maximum charging time 2 hours No memory effect due to a microcontroller monitoring the battery voltage during the complete charging time Supervision of voltage gradient and disconnection of delta U Significance levels are integrated such as dU-recognition, supervision of voltage gradient and safety timer
Description
beyerdynamic, Inc. NiMH Battery charging unit for 2 handheld transmitter S 900 C or bodypack transmitter TS 900 C of the Opus 900 series Charging unit with two charging compartments for TS 900 C beltpack transmitter and S 900 C handheld transmitter Only for transmitters containing a NiMH rechargeable battery Separate charging of each rechargeable battery Status display via LEDs Maximum charging time 2 hours No memory effect due to a microcontroller monitoring the battery voltage during the complete charging time Supervision of voltage gradient and disconnection of delta U Significance levels are integrated such as dU-recognition, supervision of voltage gradient and safety timer

Suppliers

Company
Product
Description
Supplier Links
SLG 900 - SLG 900 - Visual Sound, Inc.
Broomall, PA, USA
SLG 900
SLG 900
SLG 900 SLG 900
beyerdynamic, Inc. NiMH Battery charging unit for 2 handheld transmitter S 900 C or bodypack transmitter TS 900 C of the Opus 900 series Charging unit with two charging compartments for TS 900 C beltpack transmitter and S 900 C handheld transmitter Only for transmitters containing a NiMH rechargeable battery Separate charging of each rechargeable battery Status display via LEDs Maximum charging time 2 hours No memory effect due to a microcontroller monitoring the battery voltage during the complete charging time Supervision of voltage gradient and disconnection of delta U Significance levels are integrated such as dU-recognition, supervision of voltage gradient and safety timer

beyerdynamic, Inc.

NiMH Battery charging unit for 2 handheld transmitter S 900 C or bodypack transmitter TS 900 C of the Opus 900 series

  • Charging unit with two charging compartments for TS 900 C beltpack transmitter and S 900 C handheld transmitter
  • Only for transmitters containing a NiMH rechargeable battery
  • Separate charging of each rechargeable battery
  • Status display via LEDs
  • Maximum charging time 2 hours
  • No memory effect due to a microcontroller monitoring the battery voltage during the complete charging time
  • Supervision of voltage gradient and disconnection of delta U
  • Significance levels are integrated such as dU-recognition, supervision of voltage gradient and safety timer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SLG 900
Product Name SLG 900
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details