Visual Sound, Inc. 8-Inch Two-Way Cinema Surround Loudspeaker System SL8.2

Description
Electro-Voice The Electro-Voice® SL8.2 is the new standard of no compromise audio performance and versatility in an easy to install, compact sound reinforcement package for a wide array of cinema and theater surround applications. Integrated QuickSAM™ Heavy-Duty Strong-Arm Mounting Bracket Included Indoor/Outdoor Design - Meets IEC 529, IP44 & MIL810 Environmental Specs EV8L 8" Weatherized Cone High-Output LF Transducer DH2005 1" Exit True Compression Driver 100° x 100° Coverage Pattern 200W Continuous, 800W Peak Power Handling High Sensitivity, 121 dB Maximum SPL
Description
Electro-Voice The Electro-Voice® SL8.2 is the new standard of no compromise audio performance and versatility in an easy to install, compact sound reinforcement package for a wide array of cinema and theater surround applications. Integrated QuickSAM™ Heavy-Duty Strong-Arm Mounting Bracket Included Indoor/Outdoor Design - Meets IEC 529, IP44 & MIL810 Environmental Specs EV8L 8" Weatherized Cone High-Output LF Transducer DH2005 1" Exit True Compression Driver 100° x 100° Coverage Pattern 200W Continuous, 800W Peak Power Handling High Sensitivity, 121 dB Maximum SPL

Suppliers

Company
Product
Description
Supplier Links
8-Inch Two-Way Cinema Surround Loudspeaker System - SL8.2 - Visual Sound, Inc.
Broomall, PA, USA
8-Inch Two-Way Cinema Surround Loudspeaker System
SL8.2
8-Inch Two-Way Cinema Surround Loudspeaker System SL8.2
Electro-Voice The Electro-Voice® SL8.2 is the new standard of no compromise audio performance and versatility in an easy to install, compact sound reinforcement package for a wide array of cinema and theater surround applications. Integrated QuickSAM™ Heavy-Duty Strong-Arm Mounting Bracket Included Indoor/Outdoor Design - Meets IEC 529, IP44 & MIL810 Environmental Specs EV8L 8" Weatherized Cone High-Output LF Transducer DH2005 1" Exit True Compression Driver 100° x 100° Coverage Pattern 200W Continuous, 800W Peak Power Handling High Sensitivity, 121 dB Maximum SPL

Electro-Voice

The Electro-Voice® SL8.2 is the new standard of no compromise audio performance and versatility in an easy to install, compact sound reinforcement package for a wide array of cinema and theater surround applications.

  • Integrated QuickSAM™ Heavy-Duty Strong-Arm Mounting Bracket Included
  • Indoor/Outdoor Design - Meets IEC 529, IP44 & MIL810 Environmental Specs
  • EV8L 8" Weatherized Cone High-Output LF Transducer
  • DH2005 1" Exit True Compression Driver
  • 100° x 100° Coverage Pattern
  • 200W Continuous, 800W Peak Power Handling
  • High Sensitivity, 121 dB Maximum SPL
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SL8.2
Product Name 8-Inch Two-Way Cinema Surround Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.95 inch (75 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 675 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details