Visual Sound, Inc. Handheld Transmitter with MMD935 Cardioid Dynamic Capsule SKM 935 G2

Description
Sennheiser Electronic Corp. The SKM935G2 is a Handheld Transmitter with MMD935 Cardioid Dynamic Capsule.
Description
Sennheiser Electronic Corp. The SKM935G2 is a Handheld Transmitter with MMD935 Cardioid Dynamic Capsule.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Handheld Transmitter with MMD935 Cardioid Dynamic Capsule
SKM 935 G2
Handheld Transmitter with MMD935 Cardioid Dynamic Capsule SKM 935 G2
Sennheiser Electronic Corp. The SKM935G2 is a Handheld Transmitter with MMD935 Cardioid Dynamic Capsule.

Sennheiser Electronic Corp.

The SKM935G2 is a Handheld Transmitter with MMD935 Cardioid Dynamic Capsule.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SKM 935 G2
Product Name Handheld Transmitter with MMD935 Cardioid Dynamic Capsule
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details