Visual Sound, Inc. Condenser, Length 500 mm, XLR Male SHM 930

Description
beyerdynamic, Inc. Condenser gooseneck microphone, cardioid polar pattern, excellent audio quality, high gain before feedback. Applications: The SHM 930 is a true condenser gooseneck microphone with an integrated pre-amplifier. Due to its cardioid polar pattern the SHM 930 provides a high gain before feedback and excellent speech intelligibility for conferencing, sound reinforcement and studio applications. The flexible goosenecks at the top and bottom allow optimal positioning. Both goosenecks are joined by a rigid tube. A pre-attenuation of 15 dB can be selected when close miking. A selectable bass roll-off filter inside the pre-amp is to compensate the proximity effect which can occur with directional microphones. The microphone can be supplied by a phantom power between 11 and 52 V. *Features: -Cardioid polar pattern. -Excellent audio quality. -High gain before feedback. -Switchable pre-attenuation of 15 dB. - Switchable bass roll-off filter. -Phantom power supply 11 - 52 V- Length 500 mm. Cardioid polar pattern Excellent audio quality High gain before feedback Switchable pre-attenuation of 15 dB Switchable bass roll-off filter Phantom power supply 11 - 52 V Length 500 mm
Description
beyerdynamic, Inc. Condenser gooseneck microphone, cardioid polar pattern, excellent audio quality, high gain before feedback. Applications: The SHM 930 is a true condenser gooseneck microphone with an integrated pre-amplifier. Due to its cardioid polar pattern the SHM 930 provides a high gain before feedback and excellent speech intelligibility for conferencing, sound reinforcement and studio applications. The flexible goosenecks at the top and bottom allow optimal positioning. Both goosenecks are joined by a rigid tube. A pre-attenuation of 15 dB can be selected when close miking. A selectable bass roll-off filter inside the pre-amp is to compensate the proximity effect which can occur with directional microphones. The microphone can be supplied by a phantom power between 11 and 52 V. *Features: -Cardioid polar pattern. -Excellent audio quality. -High gain before feedback. -Switchable pre-attenuation of 15 dB. - Switchable bass roll-off filter. -Phantom power supply 11 - 52 V- Length 500 mm. Cardioid polar pattern Excellent audio quality High gain before feedback Switchable pre-attenuation of 15 dB Switchable bass roll-off filter Phantom power supply 11 - 52 V Length 500 mm

Suppliers

Company
Product
Description
Supplier Links
Condenser, Length 500 mm, XLR Male - SHM 930 - Visual Sound, Inc.
Broomall, PA, USA
Condenser, Length 500 mm, XLR Male
SHM 930
Condenser, Length 500 mm, XLR Male SHM 930
beyerdynamic, Inc. Condenser gooseneck microphone, cardioid polar pattern, excellent audio quality, high gain before feedback. Applications: The SHM 930 is a true condenser gooseneck microphone with an integrated pre-amplifier. Due to its cardioid polar pattern the SHM 930 provides a high gain before feedback and excellent speech intelligibility for conferencing, sound reinforcement and studio applications. The flexible goosenecks at the top and bottom allow optimal positioning. Both goosenecks are joined by a rigid tube. A pre-attenuation of 15 dB can be selected when close miking. A selectable bass roll-off filter inside the pre-amp is to compensate the proximity effect which can occur with directional microphones. The microphone can be supplied by a phantom power between 11 and 52 V. *Features: -Cardioid polar pattern. -Excellent audio quality. -High gain before feedback. -Switchable pre-attenuation of 15 dB. - Switchable bass roll-off filter. -Phantom power supply 11 - 52 V- Length 500 mm. Cardioid polar pattern Excellent audio quality High gain before feedback Switchable pre-attenuation of 15 dB Switchable bass roll-off filter Phantom power supply 11 - 52 V Length 500 mm

beyerdynamic, Inc.

Condenser gooseneck microphone, cardioid polar pattern, excellent audio quality, high gain before feedback.

Applications: The SHM 930 is a true condenser gooseneck microphone with an integrated pre-amplifier. Due to its cardioid polar pattern the SHM 930 provides a high gain before feedback and excellent speech intelligibility for conferencing, sound reinforcement and studio applications. The flexible goosenecks at the top and bottom allow optimal positioning. Both goosenecks are joined by a rigid tube. A pre-attenuation of 15 dB can be selected when close miking. A selectable bass roll-off filter inside the pre-amp is to compensate the proximity effect which can occur with directional microphones. The microphone can be supplied by a phantom power between 11 and 52 V.
*Features: -Cardioid polar pattern. -Excellent audio quality. -High gain before feedback. -Switchable pre-attenuation of 15 dB. - Switchable bass roll-off filter. -Phantom power supply 11 - 52 V- Length 500 mm.

  • Cardioid polar pattern
  • Excellent audio quality
  • High gain before feedback
  • Switchable pre-attenuation of 15 dB
  • Switchable bass roll-off filter
  • Phantom power supply 11 - 52 V
  • Length 500 mm
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SHM 930
Product Name Condenser, Length 500 mm, XLR Male
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details