Visual Sound, Inc. Condenser, Length 400 mm, Special Designed with Carbon Tube 3 mm, XLR Male SHM 204 XD

Description
beyerdynamic, Inc. Condenser gooseneck microphone, length 400 mm, special designed with carbon tube 3 mm, with XLR male, high sensitivity. The mini condenser SHM 204 XD gooseneck microphone is very unobtrusive. Due to the very small microphone head, the slim goosenecks and the 3 mm thick carbon tube the SHM 204 XD is perfect for applications in any sophisticated environment. Its cardioid polar pattern reduces undesirable off-axis sound while providing outstanding gain before feedback. The microphone is ideal for speech applications such as meetings, discussions, teleconferencing and many other applications where maximum speech intelligibility, high gain before feedback and unobtrusive design are required. The microphone is mounted on a 3.5 mm thick gooseneck. The microphone can be powered with any phantom power source supplying 11 - 52 volts. Condenser gooseneck microphone length 400 mm special designed with carbon tube 3 mm with XLR male. -High sensitivity. -High gain before feedback. -Unobtrusive dimensions. -Non-glare surface. -Phantom power 11 - 52 volts.
Description
beyerdynamic, Inc. Condenser gooseneck microphone, length 400 mm, special designed with carbon tube 3 mm, with XLR male, high sensitivity. The mini condenser SHM 204 XD gooseneck microphone is very unobtrusive. Due to the very small microphone head, the slim goosenecks and the 3 mm thick carbon tube the SHM 204 XD is perfect for applications in any sophisticated environment. Its cardioid polar pattern reduces undesirable off-axis sound while providing outstanding gain before feedback. The microphone is ideal for speech applications such as meetings, discussions, teleconferencing and many other applications where maximum speech intelligibility, high gain before feedback and unobtrusive design are required. The microphone is mounted on a 3.5 mm thick gooseneck. The microphone can be powered with any phantom power source supplying 11 - 52 volts. Condenser gooseneck microphone length 400 mm special designed with carbon tube 3 mm with XLR male. -High sensitivity. -High gain before feedback. -Unobtrusive dimensions. -Non-glare surface. -Phantom power 11 - 52 volts.

Suppliers

Company
Product
Description
Supplier Links
Condenser, Length 400 mm, Special Designed with Carbon Tube 3 mm, XLR Male - SHM 204 XD - Visual Sound, Inc.
Broomall, PA, USA
Condenser, Length 400 mm, Special Designed with Carbon Tube 3 mm, XLR Male
SHM 204 XD
Condenser, Length 400 mm, Special Designed with Carbon Tube 3 mm, XLR Male SHM 204 XD
beyerdynamic, Inc. Condenser gooseneck microphone, length 400 mm, special designed with carbon tube 3 mm, with XLR male, high sensitivity. The mini condenser SHM 204 XD gooseneck microphone is very unobtrusive. Due to the very small microphone head, the slim goosenecks and the 3 mm thick carbon tube the SHM 204 XD is perfect for applications in any sophisticated environment. Its cardioid polar pattern reduces undesirable off-axis sound while providing outstanding gain before feedback. The microphone is ideal for speech applications such as meetings, discussions, teleconferencing and many other applications where maximum speech intelligibility, high gain before feedback and unobtrusive design are required. The microphone is mounted on a 3.5 mm thick gooseneck. The microphone can be powered with any phantom power source supplying 11 - 52 volts. Condenser gooseneck microphone length 400 mm special designed with carbon tube 3 mm with XLR male. -High sensitivity. -High gain before feedback. -Unobtrusive dimensions. -Non-glare surface. -Phantom power 11 - 52 volts.

beyerdynamic, Inc.

Condenser gooseneck microphone, length 400 mm, special designed with carbon tube 3 mm, with XLR male, high sensitivity.

The mini condenser SHM 204 XD gooseneck microphone is very unobtrusive. Due to the very small microphone head, the slim goosenecks and the 3 mm thick carbon tube the SHM 204 XD is perfect for applications in any sophisticated environment. Its cardioid polar pattern reduces undesirable off-axis sound while providing outstanding gain before feedback. The microphone is ideal for speech applications such as meetings, discussions, teleconferencing and many other applications where maximum speech intelligibility, high gain before feedback and unobtrusive design are required. The microphone is mounted on a 3.5 mm thick gooseneck. The microphone can be powered with any phantom power source supplying 11 - 52 volts. Condenser gooseneck microphone length 400 mm special designed with carbon tube 3 mm with XLR male. -High sensitivity. -High gain before feedback. -Unobtrusive dimensions. -Non-glare surface. -Phantom power 11 - 52 volts.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SHM 204 XD
Product Name Condenser, Length 400 mm, Special Designed with Carbon Tube 3 mm, XLR Male
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details