Visual Sound, Inc. Shotgun Microphone SGM-2X

Description
Azden Corporation The SGM-2X Professional Shotgun Microphone System is designed for both the Pro-Sound and Broadcast markets. The microphone comes with two barrels making it either an omni (8.11 long) or, by adding the extension barrel, a supercardioid (15.75" long). Either configuration provides a sensitive, low-noise, wide bandwidth signal through its' balanced, low-impedanced XLR output. The SGM-2X comes complete with a unique, integrated shock-mount with both camera shoe-mount and mic stand-mount and two foam windscreens. The microphone is powered by a single, not included, "AAA" battery (no Phantom Power), which lasts more than 250 hours.
Description
Azden Corporation The SGM-2X Professional Shotgun Microphone System is designed for both the Pro-Sound and Broadcast markets. The microphone comes with two barrels making it either an omni (8.11 long) or, by adding the extension barrel, a supercardioid (15.75" long). Either configuration provides a sensitive, low-noise, wide bandwidth signal through its' balanced, low-impedanced XLR output. The SGM-2X comes complete with a unique, integrated shock-mount with both camera shoe-mount and mic stand-mount and two foam windscreens. The microphone is powered by a single, not included, "AAA" battery (no Phantom Power), which lasts more than 250 hours.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Shotgun Microphone
SGM-2X
Shotgun Microphone SGM-2X
Azden Corporation The SGM-2X Professional Shotgun Microphone System is designed for both the Pro-Sound and Broadcast markets. The microphone comes with two barrels making it either an omni (8.11 long) or, by adding the extension barrel, a supercardioid (15.75" long). Either configuration provides a sensitive, low-noise, wide bandwidth signal through its' balanced, low-impedanced XLR output. The SGM-2X comes complete with a unique, integrated shock-mount with both camera shoe-mount and mic stand-mount and two foam windscreens. The microphone is powered by a single, not included, "AAA" battery (no Phantom Power), which lasts more than 250 hours.

Azden Corporation

The SGM-2X Professional Shotgun Microphone System is designed for both the Pro-Sound and Broadcast markets. The microphone comes with two barrels making it either an omni (8.11 long) or, by adding the extension barrel, a supercardioid (15.75" long). Either configuration provides a sensitive, low-noise, wide bandwidth signal through its' balanced, low-impedanced XLR output. The SGM-2X comes complete with a unique, integrated shock-mount with both camera shoe-mount and mic stand-mount and two foam windscreens. The microphone is powered by a single, not included, "AAA" battery (no Phantom Power), which lasts more than 250 hours.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SGM-2X
Product Name Shotgun Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details