Visual Sound, Inc. Backbox-Clock/Spkr, Steel, Surface, 12.75in Sq x 4in D SE1275

Description
Lowell Manufacturing Company BACKBOX (surface-mount): model SE-1275 is a white, steel backbox (12.75" sq. x 4"D) for clock/speaker center that accommodates an 8" speaker and digital clock (speaker, clock, grille not included). Fits grille series DC802
Description
Lowell Manufacturing Company BACKBOX (surface-mount): model SE-1275 is a white, steel backbox (12.75" sq. x 4"D) for clock/speaker center that accommodates an 8" speaker and digital clock (speaker, clock, grille not included). Fits grille series DC802

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Backbox-Clock/Spkr, Steel, Surface, 12.75in Sq x 4in D
SE1275
Backbox-Clock/Spkr, Steel, Surface, 12.75in Sq x 4in D SE1275
Lowell Manufacturing Company BACKBOX (surface-mount): model SE-1275 is a white, steel backbox (12.75" sq. x 4"D) for clock/speaker center that accommodates an 8" speaker and digital clock (speaker, clock, grille not included). Fits grille series DC802

Lowell Manufacturing Company

BACKBOX (surface-mount): model SE-1275 is a white, steel backbox (12.75" sq. x 4"D) for clock/speaker center that accommodates an 8" speaker and digital clock (speaker, clock, grille not included). Fits grille series DC802

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SE1275
Product Name Backbox-Clock/Spkr, Steel, Surface, 12.75in Sq x 4in D
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details