Visual Sound, Inc. UHF handheld transmitter for Opus 600 SDM 669

Description
beyerdynamic, Inc. UHF handheld transmitter for Opus 600, DM 969 S changeable capsule (dynamic, supercardioid), PLL, pilot tone, battery low LED, plastic housing, ACT- function, incl. MKV 11 and 2 x AA batteries Modular design with interchangeable microphone capsules On/Off switch Power on LED Plastic housing ACT function (Automatic Channel Targeting) for automatic frequency setting Integrated antenna Powered by two AA-batteries (1.5 V)
Description
beyerdynamic, Inc. UHF handheld transmitter for Opus 600, DM 969 S changeable capsule (dynamic, supercardioid), PLL, pilot tone, battery low LED, plastic housing, ACT- function, incl. MKV 11 and 2 x AA batteries Modular design with interchangeable microphone capsules On/Off switch Power on LED Plastic housing ACT function (Automatic Channel Targeting) for automatic frequency setting Integrated antenna Powered by two AA-batteries (1.5 V)

Suppliers

Company
Product
Description
Supplier Links
UHF handheld transmitter for Opus 600 - SDM 669 - Visual Sound, Inc.
Broomall, PA, USA
UHF handheld transmitter for Opus 600
SDM 669
UHF handheld transmitter for Opus 600 SDM 669
beyerdynamic, Inc. UHF handheld transmitter for Opus 600, DM 969 S changeable capsule (dynamic, supercardioid), PLL, pilot tone, battery low LED, plastic housing, ACT- function, incl. MKV 11 and 2 x AA batteries Modular design with interchangeable microphone capsules On/Off switch Power on LED Plastic housing ACT function (Automatic Channel Targeting) for automatic frequency setting Integrated antenna Powered by two AA-batteries (1.5 V)

beyerdynamic, Inc.

UHF handheld transmitter for Opus 600, DM 969 S changeable capsule (dynamic, supercardioid), PLL, pilot tone, battery low LED, plastic housing, ACT- function, incl. MKV 11 and 2 x AA batteries

  • Modular design with interchangeable microphone capsules
  • On/Off switch
  • Power on LED
  • Plastic housing
  • ACT function (Automatic Channel Targeting) for automatic frequency setting
  • Integrated antenna
  • Powered by two AA-batteries (1.5 V)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SDM 669
Product Name UHF handheld transmitter for Opus 600
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers