Visual Sound, Inc. 10oz 8" Cone Speaker/ 4 Watt Transformer (70.7/25V) w/ Volume Control White 62-8 Style Baffle SD72WV

Description
Atlas Sound The speaker used in the SD72WV is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72WV. Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72WV operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The SD72WV includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72WV baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72WV baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy. The baffle mounted volume control has a 5 watt audio rating and is factory wired to the voice coil. Units are shipped assembled, ready for installation. 10oz speaker provides familiar response & performance Attractive CRS white powder coat baffle with center mounted volume control Incorporate or remove volume control knob to suit application requirements Individually packaged for stocking & ordering convenience Quality 5 watt-dual voltage transformer
Description
Atlas Sound The speaker used in the SD72WV is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72WV. Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72WV operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The SD72WV includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72WV baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72WV baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy. The baffle mounted volume control has a 5 watt audio rating and is factory wired to the voice coil. Units are shipped assembled, ready for installation. 10oz speaker provides familiar response & performance Attractive CRS white powder coat baffle with center mounted volume control Incorporate or remove volume control knob to suit application requirements Individually packaged for stocking & ordering convenience Quality 5 watt-dual voltage transformer

Suppliers

Company
Product
Description
Supplier Links
10oz 8
Broomall, PA, USA
10oz 8" Cone Speaker/ 4 Watt Transformer (70.7/25V) w/ Volume Control White 62-8 Style Baffle
SD72WV
10oz 8" Cone Speaker/ 4 Watt Transformer (70.7/25V) w/ Volume Control White 62-8 Style Baffle SD72WV
Atlas Sound The speaker used in the SD72WV is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72WV. Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72WV operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The SD72WV includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72WV baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72WV baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy. The baffle mounted volume control has a 5 watt audio rating and is factory wired to the voice coil. Units are shipped assembled, ready for installation. 10oz speaker provides familiar response & performance Attractive CRS white powder coat baffle with center mounted volume control Incorporate or remove volume control knob to suit application requirements Individually packaged for stocking & ordering convenience Quality 5 watt-dual voltage transformer

Atlas Sound

The speaker used in the SD72WV is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72WV.
Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72WV operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The SD72WV includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72WV baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72WV baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy. The baffle mounted volume control has a 5 watt audio rating and is factory wired to the voice coil. Units are shipped assembled, ready for installation.

  • 10oz speaker provides familiar response & performance
  • Attractive CRS white powder coat baffle with center mounted volume control
  • Incorporate or remove volume control knob to suit application requirements
  • Individually packaged for stocking & ordering convenience
  • Quality 5 watt-dual voltage transformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SD72WV
Product Name 10oz 8" Cone Speaker/ 4 Watt Transformer (70.7/25V) w/ Volume Control White 62-8 Style Baffle
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
RC-LCR Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details