Visual Sound, Inc. 10oz Dual Cone Speaker/ 4 Watt Transformer (70.7/25V) White 62-8 Style Baffle SD72W

Description
Atlas Sound The speaker used in the SD72W is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72W. Model SD72W is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. Model SD72W operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. The SD72W includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72W baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72W baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy.
Description
Atlas Sound The speaker used in the SD72W is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72W. Model SD72W is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. Model SD72W operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. The SD72W includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72W baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72W baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy.

Suppliers

Company
Product
Description
Supplier Links
10oz Dual Cone Speaker/ 4 Watt Transformer (70.7/25V) White 62-8 Style Baffle - SD72W - Visual Sound, Inc.
Broomall, PA, USA
10oz Dual Cone Speaker/ 4 Watt Transformer (70.7/25V) White 62-8 Style Baffle
SD72W
10oz Dual Cone Speaker/ 4 Watt Transformer (70.7/25V) White 62-8 Style Baffle SD72W
Atlas Sound The speaker used in the SD72W is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72W. Model SD72W is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. Model SD72W operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. The SD72W includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72W baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72W baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy.

Atlas Sound

The speaker used in the SD72W is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72W. Model SD72W is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts.
Model SD72W operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. The SD72W includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72W baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72W baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SD72W
Product Name 10oz Dual Cone Speaker/ 4 Watt Transformer (70.7/25V) White 62-8 Style Baffle
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details