Visual Sound, Inc. 8" 25V/70.7V Speaker System SD722W

Description
Atlas Sound The new SD722W combines a world-renowned Atlas 8" commercial duty loudspeaker with the industry's most accepted grille design to create a very aggressively priced ceiling speaker solution. Voiced to Closely Match Frequency Response of Atlas C Series Drivers 25V/70.7V Operation with ¼. ½. 1 & 2 watt Transformer Taps 62-8 Style White Grille Complements a Wide Variety of Atlas Enclosures and Mounting Options 6 Pack Master Carton Ordering Minimizes Construction Site Cardboard Waste
Description
Atlas Sound The new SD722W combines a world-renowned Atlas 8" commercial duty loudspeaker with the industry's most accepted grille design to create a very aggressively priced ceiling speaker solution. Voiced to Closely Match Frequency Response of Atlas C Series Drivers 25V/70.7V Operation with ¼. ½. 1 & 2 watt Transformer Taps 62-8 Style White Grille Complements a Wide Variety of Atlas Enclosures and Mounting Options 6 Pack Master Carton Ordering Minimizes Construction Site Cardboard Waste

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8" 25V/70.7V Speaker System
SD722W
8" 25V/70.7V Speaker System SD722W
Atlas Sound The new SD722W combines a world-renowned Atlas 8" commercial duty loudspeaker with the industry's most accepted grille design to create a very aggressively priced ceiling speaker solution. Voiced to Closely Match Frequency Response of Atlas C Series Drivers 25V/70.7V Operation with ¼. ½. 1 & 2 watt Transformer Taps 62-8 Style White Grille Complements a Wide Variety of Atlas Enclosures and Mounting Options 6 Pack Master Carton Ordering Minimizes Construction Site Cardboard Waste

Atlas Sound

The new SD722W combines a world-renowned Atlas 8" commercial duty loudspeaker with the industry's most accepted grille design to create a very aggressively priced ceiling speaker solution.

  • Voiced to Closely Match Frequency Response of Atlas C Series Drivers
  • 25V/70.7V Operation with ¼. ½. 1 & 2 watt Transformer Taps
  • 62-8 Style White Grille Complements a Wide Variety of Atlas Enclosures and Mounting Options
  • 6 Pack Master Carton Ordering Minimizes Construction Site Cardboard Waste
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SD722W
Product Name 8" 25V/70.7V Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7717008P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
Energy Power™ 10 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 40 to 150 Hz
Weight 6802.72 g (240.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details