Visual Sound, Inc. Three-Way Bi-Amp Full-Range System Screen 6B

Description
Martin Audio Limited The Screen 6B full-range system has been developed for use in large to very large-scale cinema environments. The system consists of a 4 x 15 inch (380mm) low frequency section plus a unique mid-range unit and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 6B would normally be operated as a bi-amped system using the Martin Audio CMX2A Cinema Controller. Three-way design Bi-amp operation Very low distortion mid-range Full pattern control to 300Hz 90 degree x 50 degree dispersion Application includes: Behind screen placement and Large scale cinemas
Description
Martin Audio Limited The Screen 6B full-range system has been developed for use in large to very large-scale cinema environments. The system consists of a 4 x 15 inch (380mm) low frequency section plus a unique mid-range unit and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 6B would normally be operated as a bi-amped system using the Martin Audio CMX2A Cinema Controller. Three-way design Bi-amp operation Very low distortion mid-range Full pattern control to 300Hz 90 degree x 50 degree dispersion Application includes: Behind screen placement and Large scale cinemas

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Three-Way Bi-Amp Full-Range System
Screen 6B
Three-Way Bi-Amp Full-Range System Screen 6B
Martin Audio Limited The Screen 6B full-range system has been developed for use in large to very large-scale cinema environments. The system consists of a 4 x 15 inch (380mm) low frequency section plus a unique mid-range unit and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 6B would normally be operated as a bi-amped system using the Martin Audio CMX2A Cinema Controller. Three-way design Bi-amp operation Very low distortion mid-range Full pattern control to 300Hz 90 degree x 50 degree dispersion Application includes: Behind screen placement and Large scale cinemas

Martin Audio Limited

The Screen 6B full-range system has been developed for use in large to very large-scale cinema environments. The system consists of a 4 x 15 inch (380mm) low frequency section plus a unique mid-range unit and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 6B would normally be operated as a bi-amped system using the Martin Audio CMX2A Cinema Controller.

  • Three-way design
  • Bi-amp operation
  • Very low distortion mid-range
  • Full pattern control to 300Hz
  • 90 degree x 50 degree dispersion
  • Application includes: Behind screen placement and Large scale cinemas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Screen 6B
Product Name Three-Way Bi-Amp Full-Range System
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
V-5.1 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details