Visual Sound, Inc. Three-Way Tri-Amp System Screen 5

Description
Martin Audio Limited The Screen 5 full-range system has been developed for use in medium to large-scale cinema environments. The system consists of a 2 x 15 inch (380mm) low frequency section plus a unique mid-range and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 5 is approved by Lucasfilm for use in category 2 (80ft or less in length and under 180000 ft3 in volume) THX theatres. The Screen 5 requires tri-amplification and would normally be operated via a THX Controller or Martin Audio DX1 Loudspeaker Management System. Three-way design THX™ approved Very low distortion mid-range Full pattern control to 300Hz 90 degree x 50 degree dispersion Application includes: Behind screen placement, Premier/Showcase cinemas and Preview theatres
Description
Martin Audio Limited The Screen 5 full-range system has been developed for use in medium to large-scale cinema environments. The system consists of a 2 x 15 inch (380mm) low frequency section plus a unique mid-range and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 5 is approved by Lucasfilm for use in category 2 (80ft or less in length and under 180000 ft3 in volume) THX theatres. The Screen 5 requires tri-amplification and would normally be operated via a THX Controller or Martin Audio DX1 Loudspeaker Management System. Three-way design THX™ approved Very low distortion mid-range Full pattern control to 300Hz 90 degree x 50 degree dispersion Application includes: Behind screen placement, Premier/Showcase cinemas and Preview theatres

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Three-Way Tri-Amp System
Screen 5
Three-Way Tri-Amp System Screen 5
Martin Audio Limited The Screen 5 full-range system has been developed for use in medium to large-scale cinema environments. The system consists of a 2 x 15 inch (380mm) low frequency section plus a unique mid-range and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 5 is approved by Lucasfilm for use in category 2 (80ft or less in length and under 180000 ft3 in volume) THX theatres. The Screen 5 requires tri-amplification and would normally be operated via a THX Controller or Martin Audio DX1 Loudspeaker Management System. Three-way design THX™ approved Very low distortion mid-range Full pattern control to 300Hz 90 degree x 50 degree dispersion Application includes: Behind screen placement, Premier/Showcase cinemas and Preview theatres

Martin Audio Limited

The Screen 5 full-range system has been developed for use in medium to large-scale cinema environments. The system consists of a 2 x 15 inch (380mm) low frequency section plus a unique mid-range and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 5 is approved by Lucasfilm for use in category 2 (80ft or less in length and under 180000 ft3 in volume) THX theatres. The Screen 5 requires tri-amplification and would normally be operated via a THX Controller or Martin Audio DX1 Loudspeaker Management System.

  • Three-way design
  • THX™ approved
  • Very low distortion mid-range
  • Full pattern control to 300Hz
  • 90 degree x 50 degree dispersion
  • Application includes: Behind screen placement, Premier/Showcase cinemas and Preview theatres
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Screen 5
Product Name Three-Way Tri-Amp System
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 3643379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
CB-10 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details