Visual Sound, Inc. Three-Way Passive System Screen 4P

Description
Martin Audio Limited The Screen 4P is a 3-way system, with dedicated mid-range and high frequency sections. Developed by Martin Audio systems designers, this innovative solution overcomes the strenuous demands on the high frequency section of traditional 2-way cinema systems. By splitting the frequency band from 630Hz-20kHz into dedicated mid-range and high-frequency sections the Screen 4P produces superior, low distortion sound for small/medium scale cinema environments. An internal passive network provides 630Hz and 3kHz crossover points and ensures smooth transistion between the loudpeaker elements. Three-way design Very low distortion mid-range High SPL 90 degree x 40 degree dispersion Application includes: Compact two-way passive system and Medium scale cinemas
Description
Martin Audio Limited The Screen 4P is a 3-way system, with dedicated mid-range and high frequency sections. Developed by Martin Audio systems designers, this innovative solution overcomes the strenuous demands on the high frequency section of traditional 2-way cinema systems. By splitting the frequency band from 630Hz-20kHz into dedicated mid-range and high-frequency sections the Screen 4P produces superior, low distortion sound for small/medium scale cinema environments. An internal passive network provides 630Hz and 3kHz crossover points and ensures smooth transistion between the loudpeaker elements. Three-way design Very low distortion mid-range High SPL 90 degree x 40 degree dispersion Application includes: Compact two-way passive system and Medium scale cinemas

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Three-Way Passive System
Screen 4P
Three-Way Passive System Screen 4P
Martin Audio Limited The Screen 4P is a 3-way system, with dedicated mid-range and high frequency sections. Developed by Martin Audio systems designers, this innovative solution overcomes the strenuous demands on the high frequency section of traditional 2-way cinema systems. By splitting the frequency band from 630Hz-20kHz into dedicated mid-range and high-frequency sections the Screen 4P produces superior, low distortion sound for small/medium scale cinema environments. An internal passive network provides 630Hz and 3kHz crossover points and ensures smooth transistion between the loudpeaker elements. Three-way design Very low distortion mid-range High SPL 90 degree x 40 degree dispersion Application includes: Compact two-way passive system and Medium scale cinemas

Martin Audio Limited

The Screen 4P is a 3-way system, with dedicated mid-range and high frequency sections. Developed by Martin Audio systems designers, this innovative solution overcomes the strenuous demands on the high frequency section of traditional 2-way cinema systems. By splitting the frequency band from 630Hz-20kHz into dedicated mid-range and high-frequency sections the Screen 4P produces superior, low distortion sound for small/medium scale cinema environments. An internal passive network provides 630Hz and 3kHz crossover points and ensures smooth transistion between the loudpeaker elements.

  • Three-way design
  • Very low distortion mid-range
  • High SPL
  • 90 degree x 40 degree dispersion
  • Application includes: Compact two-way passive system and Medium scale cinemas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Screen 4P
Product Name Three-Way Passive System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 118 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details