Visual Sound, Inc. Three-Way Bi-Amp System with Dedicated Mid-Range Screen 4

Description
Martin Audio Limited The Screen 4 is a 3-way system, with dedicated mid-range and high frequency sections. Developed by Martin Audio systems designers, this innovative solution overcomes the strenuous demands on the high frequency section of traditional 2-way cinema systems. By splitting the frequency band from 630Hz-20kHz into dedicated mid-range and high-frequency sections the Screen 4 produces superior, low distortion sound for small/medium scale cinema environments. Three-way design Very low distortion mid-range High SPL 90 degree x 40 degree dispersion Application includes: Behind screen placement and Medium scale cinemas
Description
Martin Audio Limited The Screen 4 is a 3-way system, with dedicated mid-range and high frequency sections. Developed by Martin Audio systems designers, this innovative solution overcomes the strenuous demands on the high frequency section of traditional 2-way cinema systems. By splitting the frequency band from 630Hz-20kHz into dedicated mid-range and high-frequency sections the Screen 4 produces superior, low distortion sound for small/medium scale cinema environments. Three-way design Very low distortion mid-range High SPL 90 degree x 40 degree dispersion Application includes: Behind screen placement and Medium scale cinemas

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Three-Way Bi-Amp System with Dedicated Mid-Range
Screen 4
Three-Way Bi-Amp System with Dedicated Mid-Range Screen 4
Martin Audio Limited The Screen 4 is a 3-way system, with dedicated mid-range and high frequency sections. Developed by Martin Audio systems designers, this innovative solution overcomes the strenuous demands on the high frequency section of traditional 2-way cinema systems. By splitting the frequency band from 630Hz-20kHz into dedicated mid-range and high-frequency sections the Screen 4 produces superior, low distortion sound for small/medium scale cinema environments. Three-way design Very low distortion mid-range High SPL 90 degree x 40 degree dispersion Application includes: Behind screen placement and Medium scale cinemas

Martin Audio Limited

The Screen 4 is a 3-way system, with dedicated mid-range and high frequency sections. Developed by Martin Audio systems designers, this innovative solution overcomes the strenuous demands on the high frequency section of traditional 2-way cinema systems. By splitting the frequency band from 630Hz-20kHz into dedicated mid-range and high-frequency sections the Screen 4 produces superior, low distortion sound for small/medium scale cinema environments.

  • Three-way design
  • Very low distortion mid-range
  • High SPL
  • 90 degree x 40 degree dispersion
  • Application includes: Behind screen placement and Medium scale cinemas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Screen 4
Product Name Three-Way Bi-Amp System with Dedicated Mid-Range
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details