3M Mobile Interactive Solutions
Super close projector with 3000 lumens, XGA resolution, integrated speakers, built in full connectivity
If you have a mid-sized or space-challenged classroom, conference room or boardroom that needs the latest innovations in projection technology, the 3M Super Close Projection System SCP717 delivers. One of the first high-brightness, DLP, super close projectors to enter the market, the SCP717 features Brilliant Color, DVI-D connectivity, an RJ-45 ethernet connection and an integrated wind tunnel design to minimize heat and fan noise. And the extreme off-axis short throw makes the SCP717 a great choice to replace traditional ceiling mount projectors because it greatly reduces light in the presenter's eyes. The fully integrated connectivity makes it the perfect tabletop media hub too!
Two computer/component RGB inputs
One computer RGB output
RJ-45 ethernet connection provides network capabilities and basic remote administration
RS232 connection for basic remote control
+5V/2A DC power output
S-video input for connecting a DVD/analog video device
DVI-D connection
RCA Audio/Video for camcorders, digital cameras, gaming and more
One USB port for remote mouse
Audio output connection for external speakers
3M Mobile Interactive Solutions
Super close projector with 3000 lumens, XGA resolution, integrated speakers, built in full connectivity
If you have a mid-sized or space-challenged classroom, conference room or boardroom that needs the latest innovations in projection technology, the 3M Super Close Projection System SCP717 delivers. One of the first high-brightness, DLP, super close projectors to enter the market, the SCP717 features Brilliant Color, DVI-D connectivity, an RJ-45 ethernet connection and an integrated wind tunnel design to minimize heat and fan noise. And the extreme off-axis short throw makes the SCP717 a great choice to replace traditional ceiling mount projectors because it greatly reduces light in the presenter's eyes. The fully integrated connectivity makes it the perfect tabletop media hub too!
- Two computer/component RGB inputs
- One computer RGB output
- RJ-45 ethernet connection provides network capabilities and basic remote administration
- RS232 connection for basic remote control
- +5V/2A DC power output
- S-video input for connecting a DVD/analog video device
- DVI-D connection
- RCA Audio/Video for camcorders, digital cameras, gaming and more
- One USB port for remote mouse
- Audio output connection for external speakers