3M Mobile Interactive Solutions
The 3M SCP716W is a designed for today's wide format digital whiteboard or dry erase boards. The wall mounted solution is easy and fast to install reducing costs. 2400 lumens, 5000 hour lamp life and DLP(R) technology. Includes HDMI connection.
Designed using the popular 3M Vikuiti Super Close Projection technology and the lower maintenance DLP chipset, the SCP716W is a WXGA short throw projector that lets you focus on the best utilization of your interactive classroom space. The SCP716W can display a bright and clear image the same size from 40 inches as a conventional projector does 10 feet away. Not only are most of today's laptops designed in the WXGA format, but many of the current media/video learning tools are also designed in the wide format, giving the viewers 20% more image width at the same image height compared to traditional XGA projectors. The SCP716W brings out the best engaging interactive lesson plans with any brand of WXGA interactive whiteboard. Connect computers, DVD players, camcorders, Easy and Fast Flexible Connectivity Every school district is challenged with providing the best technology within the annual budget constraints. With the unique modular design of the 3M SCP716W Projection System, you can buy only as much connectivity as your classrooms need - from the basic VGA computer connection, to an add-on full range SCP Input/Output Module and/or the 3M Annotation Sensor for a complete, interactive solution.
65" - 98" diagonal image with SCP wall mount
Folding wall mount option provides added safety
Basic or full connectivity - your choice!
WXGA (1280 x 800) native resolution
Great for use with most brand's interactive whiteboards or with existing dry-erase boards
2500 lumens (maximum rating)
5000 hr lamp life (eco mode)
The 3M SCP716W Projector can also stand alone as a tabletop projector or can be ceiling-mounted if a wall mount is not practical for your environment.
HDMI - connect to popular digital display sources.
3M Mobile Interactive Solutions
The 3M SCP716W is a designed for today's wide format digital whiteboard or dry erase boards. The wall mounted solution is easy and fast to install reducing costs. 2400 lumens, 5000 hour lamp life and DLP(R) technology. Includes HDMI connection.
Designed using the popular 3M Vikuiti Super Close Projection technology and the lower maintenance DLP chipset, the SCP716W is a WXGA short throw projector that lets you focus on the best utilization of your interactive classroom space. The SCP716W can display a bright and clear image the same size from 40 inches as a conventional projector does 10 feet away.
Not only are most of today's laptops designed in the WXGA format, but many of the current media/video learning tools are also designed in the wide format, giving the viewers 20% more image width at the same image height compared to traditional XGA projectors. The SCP716W brings out the best engaging interactive lesson plans with any brand of WXGA interactive whiteboard. Connect computers, DVD players, camcorders,
Easy and Fast Flexible Connectivity Every school district is challenged with providing the best technology within the annual budget constraints. With the unique modular design of the 3M SCP716W Projection System, you can buy only as much connectivity as your classrooms need - from the basic VGA computer connection, to an add-on full range SCP Input/Output Module and/or the 3M Annotation Sensor for a complete, interactive solution.
- 65" - 98" diagonal image with SCP wall mount
- Folding wall mount option provides added safety
- Basic or full connectivity - your choice!
- WXGA (1280 x 800) native resolution
- Great for use with most brand's interactive whiteboards or with existing dry-erase boards
- 2500 lumens (maximum rating)
- 5000 hr lamp life (eco mode)
- The 3M SCP716W Projector can also stand alone as a tabletop projector or can be ceiling-mounted if a wall mount is not practical for your environment.
- HDMI - connect to popular digital display sources.