Visual Sound, Inc. Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White SCB-300

Description
Lowell Manufacturing Company SCB-300: square perforated steel grille and frame (fits backbox PC312) GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).
Description
Lowell Manufacturing Company SCB-300: square perforated steel grille and frame (fits backbox PC312) GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White - SCB-300 - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White
SCB-300
Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White SCB-300
Lowell Manufacturing Company SCB-300: square perforated steel grille and frame (fits backbox PC312) GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Lowell Manufacturing Company

SCB-300: square perforated steel grille and frame (fits backbox PC312)
GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SCB-300
Product Name Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 790 ohms
Sensitivity 97.5 dB
Size 0.20 inch (5 mm)
View Details