Visual Sound, Inc. APC Smart-UPS SC Tower, 420 VA, 120 V SC420

Description
Black Box Network Services Protect your servers and provide runtime for extended operation during outages.
Description
Black Box Network Services Protect your servers and provide runtime for extended operation during outages.

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS SC Tower, 420 VA, 120 V - SC420 - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS SC Tower, 420 VA, 120 V
SC420
APC Smart-UPS SC Tower, 420 VA, 120 V SC420
Black Box Network Services Protect your servers and provide runtime for extended operation during outages.

Black Box Network Services

Protect your servers and provide runtime for extended operation during outages.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SC420
Product Name APC Smart-UPS SC Tower, 420 VA, 120 V
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00405 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details