Visual Sound, Inc. Dedicated drum fill subwoofer system SB412

Description
EAW - Eastern Acoustic Works, Inc. Dedicated Drum Fill Subwoofer System compatible with the SM12 SM15 and SM84. (4)12-in. Vented Woofers optimally vented. Integrated Tilt Mechanism for Mounting SM12SM15 SM84 Stage Monitors. The SB412 is more than your standard dedicated drum fill subwoofer. It was specially designed to accommodate the new SM Series monitors. The SB412 enclosure contains an integrated tilt system for easy mounting of the SM12 and SM15 and SM84. This subwoofer also includes 4 x 12-inch vented woofers and a 141.1 dB SPL peak output.
Description
EAW - Eastern Acoustic Works, Inc. Dedicated Drum Fill Subwoofer System compatible with the SM12 SM15 and SM84. (4)12-in. Vented Woofers optimally vented. Integrated Tilt Mechanism for Mounting SM12SM15 SM84 Stage Monitors. The SB412 is more than your standard dedicated drum fill subwoofer. It was specially designed to accommodate the new SM Series monitors. The SB412 enclosure contains an integrated tilt system for easy mounting of the SM12 and SM15 and SM84. This subwoofer also includes 4 x 12-inch vented woofers and a 141.1 dB SPL peak output.

Suppliers

Company
Product
Description
Supplier Links
Dedicated drum fill subwoofer system - SB412 - Visual Sound, Inc.
Broomall, PA, USA
Dedicated drum fill subwoofer system
SB412
Dedicated drum fill subwoofer system SB412
EAW - Eastern Acoustic Works, Inc. Dedicated Drum Fill Subwoofer System compatible with the SM12 SM15 and SM84. (4)12-in. Vented Woofers optimally vented. Integrated Tilt Mechanism for Mounting SM12SM15 SM84 Stage Monitors. The SB412 is more than your standard dedicated drum fill subwoofer. It was specially designed to accommodate the new SM Series monitors. The SB412 enclosure contains an integrated tilt system for easy mounting of the SM12 and SM15 and SM84. This subwoofer also includes 4 x 12-inch vented woofers and a 141.1 dB SPL peak output.

EAW - Eastern Acoustic Works, Inc.

Dedicated Drum Fill Subwoofer System compatible with the SM12 SM15 and SM84. (4)12-in. Vented Woofers optimally vented. Integrated Tilt Mechanism for Mounting SM12SM15 SM84 Stage Monitors.

The SB412 is more than your standard dedicated drum fill subwoofer. It was specially designed to accommodate the new SM Series monitors. The SB412 enclosure contains an integrated tilt system for easy mounting of the SM12 and SM15 and SM84. This subwoofer also includes 4 x 12-inch vented woofers and a 141.1 dB SPL peak output.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB412
Product Name Dedicated drum fill subwoofer system
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1600 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details