Visual Sound, Inc. Low profile cinema subwoofer loudspeaker system SB185C

Description
EAW - Eastern Acoustic Works, Inc. For small to medium cinemas. (1) 18-in. woofer. Low-profile enclosure solves problems in tight spaces. The SB185C low profile cinema subwoofer loudspeaker system uses a high power 18-inch cone transducer mounted in an optimally vented enclosure to fill small to medium-sized theaters with high-definition sub bass information at earth-shaking output levels. Its low-profile design allows for placement flexibility and the efficient clustering of multiple enclosures to optimize sub bass coverage of the entire auditorium. The SB185C's optimally vented enclosure uses enclosure resonance to increase sub bass response while limiting driver excursion. This method produces less distortion and minimizes driver strain while extending sub bass response to the lower limits of human hearing. Special effects will have greater clarity and greater power and greater impact.A two-terminal barrier strip -- which accomodates bare wire or tinned leads or spade lugs -- is located on the side of the enclosure for convenient access in cramped installation areas. The use of multiple SB185C's provides even greater output capability and further extends low frequency response. All external compo-nents feature a dead flat-black finish to eliminate the reflection of light through perforated cinema screens.
Description
EAW - Eastern Acoustic Works, Inc. For small to medium cinemas. (1) 18-in. woofer. Low-profile enclosure solves problems in tight spaces. The SB185C low profile cinema subwoofer loudspeaker system uses a high power 18-inch cone transducer mounted in an optimally vented enclosure to fill small to medium-sized theaters with high-definition sub bass information at earth-shaking output levels. Its low-profile design allows for placement flexibility and the efficient clustering of multiple enclosures to optimize sub bass coverage of the entire auditorium. The SB185C's optimally vented enclosure uses enclosure resonance to increase sub bass response while limiting driver excursion. This method produces less distortion and minimizes driver strain while extending sub bass response to the lower limits of human hearing. Special effects will have greater clarity and greater power and greater impact.A two-terminal barrier strip -- which accomodates bare wire or tinned leads or spade lugs -- is located on the side of the enclosure for convenient access in cramped installation areas. The use of multiple SB185C's provides even greater output capability and further extends low frequency response. All external compo-nents feature a dead flat-black finish to eliminate the reflection of light through perforated cinema screens.

Suppliers

Company
Product
Description
Supplier Links
Low profile cinema subwoofer loudspeaker system - SB185C - Visual Sound, Inc.
Broomall, PA, USA
Low profile cinema subwoofer loudspeaker system
SB185C
Low profile cinema subwoofer loudspeaker system SB185C
EAW - Eastern Acoustic Works, Inc. For small to medium cinemas. (1) 18-in. woofer. Low-profile enclosure solves problems in tight spaces. The SB185C low profile cinema subwoofer loudspeaker system uses a high power 18-inch cone transducer mounted in an optimally vented enclosure to fill small to medium-sized theaters with high-definition sub bass information at earth-shaking output levels. Its low-profile design allows for placement flexibility and the efficient clustering of multiple enclosures to optimize sub bass coverage of the entire auditorium. The SB185C's optimally vented enclosure uses enclosure resonance to increase sub bass response while limiting driver excursion. This method produces less distortion and minimizes driver strain while extending sub bass response to the lower limits of human hearing. Special effects will have greater clarity and greater power and greater impact.A two-terminal barrier strip -- which accomodates bare wire or tinned leads or spade lugs -- is located on the side of the enclosure for convenient access in cramped installation areas. The use of multiple SB185C's provides even greater output capability and further extends low frequency response. All external compo-nents feature a dead flat-black finish to eliminate the reflection of light through perforated cinema screens.

EAW - Eastern Acoustic Works, Inc.

For small to medium cinemas. (1) 18-in. woofer. Low-profile enclosure solves problems in tight spaces.

The SB185C low profile cinema subwoofer loudspeaker system uses a high power 18-inch cone transducer mounted in an optimally vented enclosure to fill small to medium-sized theaters with high-definition sub bass information at earth-shaking output levels. Its low-profile design allows for placement flexibility and the efficient clustering of multiple enclosures to optimize sub bass coverage of the entire auditorium. The SB185C's optimally vented enclosure uses enclosure resonance to increase sub bass response while limiting driver excursion. This method produces less distortion and minimizes driver strain while extending sub bass response to the lower limits of human hearing. Special effects will have greater clarity and greater power and greater impact.A two-terminal barrier strip -- which accomodates bare wire or tinned leads or spade lugs -- is located on the side of the enclosure for convenient access in cramped installation areas. The use of multiple SB185C's provides even greater output capability and further extends low frequency response. All external compo-nents feature a dead flat-black finish to eliminate the reflection of light through perforated cinema screens.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB185C
Product Name Low profile cinema subwoofer loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details