Visual Sound, Inc. Cinema subwoofer loudspeaker system SB184C

Description
EAW - Eastern Acoustic Works, Inc. For small cinemas. (1)18-in. woofer. Vented enclosure maximizes output. The SB184C cinema subwoofer loudspeaker system uses a high power 18-inch cone transducer mounted in an optimally vented enclosure to fill small to medium capacity theaters with high definition sub bass information at earth-shaking output levels. The SB184C's optimally vented enclosure uses enclosure resonance to increase sub bass response while limiting driver excursion. This method produces less distortion and minimizes driver strain while extending sub bass response to the lower limits of human hearing. Special effects will have greater clarity and greater power and greater impact. A two-terminal barrier strip -- which accomodates bare-wire or tinned leads or spade lugs -- is located on the side of the enclosure for convenient access in cramped installation areas. An additional two-terminal barrier strip is provided to link multiple subwoofers. The use of multiple SB184C's provides even greater output capability and further extends low frequency response. All external components feature a dead flat-black finish to eliminate the reflection of light through perforated cinema screens.
Description
EAW - Eastern Acoustic Works, Inc. For small cinemas. (1)18-in. woofer. Vented enclosure maximizes output. The SB184C cinema subwoofer loudspeaker system uses a high power 18-inch cone transducer mounted in an optimally vented enclosure to fill small to medium capacity theaters with high definition sub bass information at earth-shaking output levels. The SB184C's optimally vented enclosure uses enclosure resonance to increase sub bass response while limiting driver excursion. This method produces less distortion and minimizes driver strain while extending sub bass response to the lower limits of human hearing. Special effects will have greater clarity and greater power and greater impact. A two-terminal barrier strip -- which accomodates bare-wire or tinned leads or spade lugs -- is located on the side of the enclosure for convenient access in cramped installation areas. An additional two-terminal barrier strip is provided to link multiple subwoofers. The use of multiple SB184C's provides even greater output capability and further extends low frequency response. All external components feature a dead flat-black finish to eliminate the reflection of light through perforated cinema screens.

Suppliers

Company
Product
Description
Supplier Links
Cinema subwoofer loudspeaker system - SB184C - Visual Sound, Inc.
Broomall, PA, USA
Cinema subwoofer loudspeaker system
SB184C
Cinema subwoofer loudspeaker system SB184C
EAW - Eastern Acoustic Works, Inc. For small cinemas. (1)18-in. woofer. Vented enclosure maximizes output. The SB184C cinema subwoofer loudspeaker system uses a high power 18-inch cone transducer mounted in an optimally vented enclosure to fill small to medium capacity theaters with high definition sub bass information at earth-shaking output levels. The SB184C's optimally vented enclosure uses enclosure resonance to increase sub bass response while limiting driver excursion. This method produces less distortion and minimizes driver strain while extending sub bass response to the lower limits of human hearing. Special effects will have greater clarity and greater power and greater impact. A two-terminal barrier strip -- which accomodates bare-wire or tinned leads or spade lugs -- is located on the side of the enclosure for convenient access in cramped installation areas. An additional two-terminal barrier strip is provided to link multiple subwoofers. The use of multiple SB184C's provides even greater output capability and further extends low frequency response. All external components feature a dead flat-black finish to eliminate the reflection of light through perforated cinema screens.

EAW - Eastern Acoustic Works, Inc.

For small cinemas. (1)18-in. woofer. Vented enclosure maximizes output.

The SB184C cinema subwoofer loudspeaker system uses a high power 18-inch cone transducer mounted in an optimally vented enclosure to fill small to medium capacity theaters with high definition sub bass information at earth-shaking output levels. The SB184C's optimally vented enclosure uses enclosure resonance to increase sub bass response while limiting driver excursion. This method produces less distortion and minimizes driver strain while extending sub bass response to the lower limits of human hearing. Special effects will have greater clarity and greater power and greater impact. A two-terminal barrier strip -- which accomodates bare-wire or tinned leads or spade lugs -- is located on the side of the enclosure for convenient access in cramped installation areas. An additional two-terminal barrier strip is provided to link multiple subwoofers. The use of multiple SB184C's provides even greater output capability and further extends low frequency response. All external components feature a dead flat-black finish to eliminate the reflection of light through perforated cinema screens.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB184C
Product Name Cinema subwoofer loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details