Visual Sound, Inc. Microphone stand adapter for PL33 SAPL-2

Description
Electro-Voice Microphone stand adapter for PL33. Also fits RE20, RE27N/D and N/D868. Stock replacement. Designed for: House of Worship Other Applications
Description
Electro-Voice Microphone stand adapter for PL33. Also fits RE20, RE27N/D and N/D868. Stock replacement. Designed for: House of Worship Other Applications

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Microphone stand adapter for PL33
SAPL-2
Microphone stand adapter for PL33 SAPL-2
Electro-Voice Microphone stand adapter for PL33. Also fits RE20, RE27N/D and N/D868. Stock replacement. Designed for: House of Worship Other Applications

Electro-Voice

Microphone stand adapter for PL33. Also fits RE20, RE27N/D and N/D868. Stock replacement.

  • Designed for:
  • House of Worship
  • Other Applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SAPL-2
Product Name Microphone stand adapter for PL33
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers