Visual Sound, Inc. Two-way Speakers Sanctuary SSE 12

Description
Peavey Electronics The SSE 12 is a two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and Peavey Scorpion Pro 1200+ 12" woofer with 2.5" (64 mm) voice coil for smooth response. The SSE 12 is rated at 500 Watts program and 1,000 Watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE 12 incorporates flying points on the top of the unit and mounting points on the bottom for utilizing the Peavey VersaMount70 mounting bracket. The SSE Series is available in black and off-white finishes.
Description
Peavey Electronics The SSE 12 is a two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and Peavey Scorpion Pro 1200+ 12" woofer with 2.5" (64 mm) voice coil for smooth response. The SSE 12 is rated at 500 Watts program and 1,000 Watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE 12 incorporates flying points on the top of the unit and mounting points on the bottom for utilizing the Peavey VersaMount70 mounting bracket. The SSE Series is available in black and off-white finishes.

Suppliers

Company
Product
Description
Supplier Links
Two-way Speakers - Sanctuary SSE 12 - Visual Sound, Inc.
Broomall, PA, USA
Two-way Speakers
Sanctuary SSE 12
Two-way Speakers Sanctuary SSE 12
Peavey Electronics The SSE 12 is a two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and Peavey Scorpion Pro 1200+ 12" woofer with 2.5" (64 mm) voice coil for smooth response. The SSE 12 is rated at 500 Watts program and 1,000 Watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE 12 incorporates flying points on the top of the unit and mounting points on the bottom for utilizing the Peavey VersaMount70 mounting bracket. The SSE Series is available in black and off-white finishes.

Peavey Electronics

The SSE 12 is a two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and Peavey Scorpion Pro 1200+ 12" woofer with 2.5" (64 mm) voice coil for smooth response.
The SSE 12 is rated at 500 Watts program and 1,000 Watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets.
The SSE 12 incorporates flying points on the top of the unit and mounting points on the bottom for utilizing the Peavey VersaMount70 mounting bracket. The SSE Series is available in black and off-white finishes.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sanctuary SSE 12
Product Name Two-way Speakers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
Speaker - JC54W-4C - MISCO
Specs
Nominal Power 40 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 840 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details