Visual Sound, Inc. Direct radiator subwoofer Sanctuary SSE 118

Description
Peavey Electronics The SSET 118 sub is a direct radiator subwoofer designed specifically for the Pro Audio permanent install contractor/dealer and incorporates the extra-high power Low RiderT 18" woofer in a new compact cabinet design. An incredible 3,200 Watt peak rating and the extra-long cone excursion add up to amazing new levels of clean, deep bass. The trapezoidal shaped enclosure is constructed of 18mm Baltic Birch and painted with a durable textured paint. A 16 ga powder coated metal grille with poly cloth covering protects the front of the system from damage. Twelve 3/8"-16 threaded mounting suspension points are provided for flying and mounting. Multiple units can be added together, along with the SSET 1594/1564 systems to construct visually appealing clusters. Input connection is made via a 4 pin Neutrik in parallel with a terminal strip.
Description
Peavey Electronics The SSET 118 sub is a direct radiator subwoofer designed specifically for the Pro Audio permanent install contractor/dealer and incorporates the extra-high power Low RiderT 18" woofer in a new compact cabinet design. An incredible 3,200 Watt peak rating and the extra-long cone excursion add up to amazing new levels of clean, deep bass. The trapezoidal shaped enclosure is constructed of 18mm Baltic Birch and painted with a durable textured paint. A 16 ga powder coated metal grille with poly cloth covering protects the front of the system from damage. Twelve 3/8"-16 threaded mounting suspension points are provided for flying and mounting. Multiple units can be added together, along with the SSET 1594/1564 systems to construct visually appealing clusters. Input connection is made via a 4 pin Neutrik in parallel with a terminal strip.

Suppliers

Company
Product
Description
Supplier Links
Direct radiator subwoofer - Sanctuary SSE 118 - Visual Sound, Inc.
Broomall, PA, USA
Direct radiator subwoofer
Sanctuary SSE 118
Direct radiator subwoofer Sanctuary SSE 118
Peavey Electronics The SSET 118 sub is a direct radiator subwoofer designed specifically for the Pro Audio permanent install contractor/dealer and incorporates the extra-high power Low RiderT 18" woofer in a new compact cabinet design. An incredible 3,200 Watt peak rating and the extra-long cone excursion add up to amazing new levels of clean, deep bass. The trapezoidal shaped enclosure is constructed of 18mm Baltic Birch and painted with a durable textured paint. A 16 ga powder coated metal grille with poly cloth covering protects the front of the system from damage. Twelve 3/8"-16 threaded mounting suspension points are provided for flying and mounting. Multiple units can be added together, along with the SSET 1594/1564 systems to construct visually appealing clusters. Input connection is made via a 4 pin Neutrik in parallel with a terminal strip.

Peavey Electronics

The SSET 118 sub is a direct radiator subwoofer designed specifically for the Pro Audio permanent install contractor/dealer and incorporates the extra-high power Low RiderT 18" woofer in a new compact cabinet design. An incredible 3,200 Watt peak rating and the extra-long cone excursion add up to amazing new levels of clean, deep bass.
The trapezoidal shaped enclosure is constructed of 18mm Baltic Birch and painted with a durable textured paint. A 16 ga powder coated metal grille with poly cloth covering protects the front of the system from damage. Twelve 3/8"-16 threaded mounting suspension points are provided for flying and mounting. Multiple units can be added together, along with the SSET 1594/1564 systems to construct visually appealing clusters. Input connection is made via a 4 pin Neutrik in parallel with a terminal strip.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sanctuary SSE 118
Product Name Direct radiator subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7717008P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details