Visual Sound, Inc. Sand Bag 15 lb. SAN-2

Description
Porta-Brace SAND BAGS are double lined to keep the sand/gravel inside. Two kinds of web handle lifts: 1.) "fly-away handle" which lifts away from the light stand preventing a spill. 2.) normal lift handle. Stabilize valuable equipment. Unique interior bag for housing sand without leakage. Rings, hooks and loops provided for storage options and the flexibility to put the weight where you need it. Shipped without sand. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace SAND BAGS are double lined to keep the sand/gravel inside. Two kinds of web handle lifts: 1.) "fly-away handle" which lifts away from the light stand preventing a spill. 2.) normal lift handle. Stabilize valuable equipment. Unique interior bag for housing sand without leakage. Rings, hooks and loops provided for storage options and the flexibility to put the weight where you need it. Shipped without sand. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Sand Bag 15 lb. - SAN-2 - Visual Sound, Inc.
Broomall, PA, USA
Sand Bag 15 lb.
SAN-2
Sand Bag 15 lb. SAN-2
Porta-Brace SAND BAGS are double lined to keep the sand/gravel inside. Two kinds of web handle lifts: 1.) "fly-away handle" which lifts away from the light stand preventing a spill. 2.) normal lift handle. Stabilize valuable equipment. Unique interior bag for housing sand without leakage. Rings, hooks and loops provided for storage options and the flexibility to put the weight where you need it. Shipped without sand. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

SAND BAGS are double lined to keep the sand/gravel inside. Two kinds of web handle lifts: 1.) "fly-away handle" which lifts away from the light stand preventing a spill. 2.) normal lift handle.

Stabilize valuable equipment. Unique interior bag for housing sand without leakage. Rings, hooks and loops provided for storage options and the flexibility to put the weight where you need it. Shipped without sand.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number SAN-2
Product Name Sand Bag 15 lb.
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details