Visual Sound, Inc. Digital SwitchingHorn Speakers SAH15

Description
Bogen Communications, Inc. The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation.This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures when compared to conventional analog self-amplified horn speakers. The horn loudspeakers can be positioned in any orientation (rotate, tilt, or swivel). The shape of the horn flare provides a controlled dispersion of sound for better intelligibility. They can be used in any environment, indoors or outdoors, without affecting sound quality. *15W model. *High-efficiency digital switching amplifier technology. *Low DC current draw and heat dissipation. *Unique flare shape provides controlled sound dispersion. *Operates with continuous background music & at high ambient temperatures. *Rotatable horn for vertical or horizontal dispersion. *Cast aluminum swivel mount.
Description
Bogen Communications, Inc. The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation.This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures when compared to conventional analog self-amplified horn speakers. The horn loudspeakers can be positioned in any orientation (rotate, tilt, or swivel). The shape of the horn flare provides a controlled dispersion of sound for better intelligibility. They can be used in any environment, indoors or outdoors, without affecting sound quality. *15W model. *High-efficiency digital switching amplifier technology. *Low DC current draw and heat dissipation. *Unique flare shape provides controlled sound dispersion. *Operates with continuous background music & at high ambient temperatures. *Rotatable horn for vertical or horizontal dispersion. *Cast aluminum swivel mount.

Suppliers

Company
Product
Description
Supplier Links
Digital SwitchingHorn Speakers - SAH15 - Visual Sound, Inc.
Broomall, PA, USA
Digital SwitchingHorn Speakers
SAH15
Digital SwitchingHorn Speakers SAH15
Bogen Communications, Inc. The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation.This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures when compared to conventional analog self-amplified horn speakers. The horn loudspeakers can be positioned in any orientation (rotate, tilt, or swivel). The shape of the horn flare provides a controlled dispersion of sound for better intelligibility. They can be used in any environment, indoors or outdoors, without affecting sound quality. *15W model. *High-efficiency digital switching amplifier technology. *Low DC current draw and heat dissipation. *Unique flare shape provides controlled sound dispersion. *Operates with continuous background music & at high ambient temperatures. *Rotatable horn for vertical or horizontal dispersion. *Cast aluminum swivel mount.

Bogen Communications, Inc.

The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation.This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures when compared to conventional analog self-amplified horn speakers. The horn loudspeakers can be positioned in any orientation (rotate, tilt, or swivel). The shape of the horn flare provides a controlled dispersion of sound for better intelligibility. They can be used in any environment, indoors or outdoors, without affecting sound quality. *15W model. *High-efficiency digital switching amplifier technology. *Low DC current draw and heat dissipation. *Unique flare shape provides controlled sound dispersion. *Operates with continuous background music & at high ambient temperatures. *Rotatable horn for vertical or horizontal dispersion. *Cast aluminum swivel mount.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SAH15
Product Name Digital SwitchingHorn Speakers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details