Visual Sound, Inc. Infrared Emitter Power Supply, Double SA1720

Description
Sound Associates, Inc. The SA1720 is a low voltage, infrared emitter power supply for new and existing infrared emitter panels. The SA1720 utilizes high-efficiency regulated switching power supply(s) adjustable from 24 / 30 DC. The SA1720 single power supply can power up to six Sound Associates SA-611, three SA-612, or two SA-613 emitter panels. This emitter power supply combines low voltage with a modulated audio signal supplied by an infrared transmitter. The emitter and power supply are connected via a single three conductor cable terminated at the power supply with either a 5 pin XLR connector or bare wire. This single cable supplies a modulated audio signal and power to the emitter eliminating the need for an electrical outlet at each emitter location. The SA1720 is equipped with a high efficiency switching power supply and a quiet forced air cooling system designed to insure years of quality performance.
Description
Sound Associates, Inc. The SA1720 is a low voltage, infrared emitter power supply for new and existing infrared emitter panels. The SA1720 utilizes high-efficiency regulated switching power supply(s) adjustable from 24 / 30 DC. The SA1720 single power supply can power up to six Sound Associates SA-611, three SA-612, or two SA-613 emitter panels. This emitter power supply combines low voltage with a modulated audio signal supplied by an infrared transmitter. The emitter and power supply are connected via a single three conductor cable terminated at the power supply with either a 5 pin XLR connector or bare wire. This single cable supplies a modulated audio signal and power to the emitter eliminating the need for an electrical outlet at each emitter location. The SA1720 is equipped with a high efficiency switching power supply and a quiet forced air cooling system designed to insure years of quality performance.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Infrared Emitter Power Supply, Double
SA1720
Infrared Emitter Power Supply, Double SA1720
Sound Associates, Inc. The SA1720 is a low voltage, infrared emitter power supply for new and existing infrared emitter panels. The SA1720 utilizes high-efficiency regulated switching power supply(s) adjustable from 24 / 30 DC. The SA1720 single power supply can power up to six Sound Associates SA-611, three SA-612, or two SA-613 emitter panels. This emitter power supply combines low voltage with a modulated audio signal supplied by an infrared transmitter. The emitter and power supply are connected via a single three conductor cable terminated at the power supply with either a 5 pin XLR connector or bare wire. This single cable supplies a modulated audio signal and power to the emitter eliminating the need for an electrical outlet at each emitter location. The SA1720 is equipped with a high efficiency switching power supply and a quiet forced air cooling system designed to insure years of quality performance.

Sound Associates, Inc.

The SA1720 is a low voltage, infrared emitter power supply for new and existing infrared emitter panels. The SA1720 utilizes high-efficiency regulated switching power supply(s) adjustable from 24 / 30 DC. The SA1720 single power supply can power up to six Sound Associates SA-611, three SA-612, or two SA-613 emitter panels. This emitter power supply combines low voltage with a modulated audio signal supplied by an infrared transmitter. The emitter and power supply are connected via a single three conductor cable terminated at the power supply with either a 5 pin XLR connector or bare wire. This single cable supplies a modulated audio signal and power to the emitter eliminating the need for an electrical outlet at each emitter location. The SA1720 is equipped with a high efficiency switching power supply and a quiet forced air cooling system designed to insure years of quality performance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SA1720
Product Name Infrared Emitter Power Supply, Double
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877231 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.7000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details