Visual Sound, Inc. Dual 15" Three-way Active Loudspeaker SA1532z

Description
Mackie Designs, Inc. The new Mackie SA1532z puts out an astounding 1300W and creates the highest SPL you can coax from a standard power outlet - a staggering 138dB. That's like standing next to an industrial strength pile-driver, only one that's a lot more musical and a whole lot more HiFi. These amps are so powerful and convert so much electricity to sound, that we highly recommend you give each Mackie SA1532z its very own circuit, unless of course, you just enjoy resetting circuit breakers. Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team Tri-Amplified, with independent 1100W RMS low-frequency, 100W RMS mid-frequency, and100W RMS high-frequency amps Optimized wide-dispersion WaveFront™ high/mid horn system Wide-dispersion, ultra-low distortion, high frequency horn design 44mm (1.75") neodymium high-frequency compression driver 152mm (6") horn-loaded neodymium mid-frequency transducer Two 381mm (15") LF woofers with high-temperature voice coil 138dB SPL @ 1kHz/1 meter Frequency Response: 38Hz to 20kHz Complete electronic and component circuitry protection Power On, Signal Present, Limiter and Thermal Protection LEDs Weight balanced with carrying handles for easy portability
Description
Mackie Designs, Inc. The new Mackie SA1532z puts out an astounding 1300W and creates the highest SPL you can coax from a standard power outlet - a staggering 138dB. That's like standing next to an industrial strength pile-driver, only one that's a lot more musical and a whole lot more HiFi. These amps are so powerful and convert so much electricity to sound, that we highly recommend you give each Mackie SA1532z its very own circuit, unless of course, you just enjoy resetting circuit breakers. Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team Tri-Amplified, with independent 1100W RMS low-frequency, 100W RMS mid-frequency, and100W RMS high-frequency amps Optimized wide-dispersion WaveFront™ high/mid horn system Wide-dispersion, ultra-low distortion, high frequency horn design 44mm (1.75") neodymium high-frequency compression driver 152mm (6") horn-loaded neodymium mid-frequency transducer Two 381mm (15") LF woofers with high-temperature voice coil 138dB SPL @ 1kHz/1 meter Frequency Response: 38Hz to 20kHz Complete electronic and component circuitry protection Power On, Signal Present, Limiter and Thermal Protection LEDs Weight balanced with carrying handles for easy portability

Suppliers

Company
Product
Description
Supplier Links
Dual 15
Broomall, PA, USA
Dual 15" Three-way Active Loudspeaker
SA1532z
Dual 15" Three-way Active Loudspeaker SA1532z
Mackie Designs, Inc. The new Mackie SA1532z puts out an astounding 1300W and creates the highest SPL you can coax from a standard power outlet - a staggering 138dB. That's like standing next to an industrial strength pile-driver, only one that's a lot more musical and a whole lot more HiFi. These amps are so powerful and convert so much electricity to sound, that we highly recommend you give each Mackie SA1532z its very own circuit, unless of course, you just enjoy resetting circuit breakers. Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team Tri-Amplified, with independent 1100W RMS low-frequency, 100W RMS mid-frequency, and100W RMS high-frequency amps Optimized wide-dispersion WaveFront™ high/mid horn system Wide-dispersion, ultra-low distortion, high frequency horn design 44mm (1.75") neodymium high-frequency compression driver 152mm (6") horn-loaded neodymium mid-frequency transducer Two 381mm (15") LF woofers with high-temperature voice coil 138dB SPL @ 1kHz/1 meter Frequency Response: 38Hz to 20kHz Complete electronic and component circuitry protection Power On, Signal Present, Limiter and Thermal Protection LEDs Weight balanced with carrying handles for easy portability

Mackie Designs, Inc.

The new Mackie SA1532z puts out an astounding 1300W and creates the highest SPL you can coax from a standard power outlet - a staggering 138dB. That's like standing next to an industrial strength pile-driver, only one that's a lot more musical and a whole lot more HiFi. These amps are so powerful and convert so much electricity to sound, that we highly recommend you give each Mackie SA1532z its very own circuit, unless of course, you just enjoy resetting circuit breakers.

  • Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team
  • Tri-Amplified, with independent 1100W RMS low-frequency, 100W RMS mid-frequency, and100W RMS high-frequency amps
  • Optimized wide-dispersion WaveFront™ high/mid horn system
  • Wide-dispersion, ultra-low distortion, high frequency horn design
  • 44mm (1.75") neodymium high-frequency compression driver
  • 152mm (6") horn-loaded neodymium mid-frequency transducer
  • Two 381mm (15") LF woofers with high-temperature voice coil
  • 138dB SPL @ 1kHz/1 meter
  • Frequency Response: 38Hz to 20kHz
  • Complete electronic and component circuitry protection
  • Power On, Signal Present, Limiter and Thermal Protection LEDs
  • Weight balanced with carrying handles for easy portability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SA1532z
Product Name Dual 15" Three-way Active Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.16 inch (131 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 103 dB
Size 0.30 inch (8 mm)
View Details