Visual Sound, Inc. Stand adapter SA 60

Description
AKG Acoustics, U.S. Stand adapter for microphones with straight shafts from 0.7 to 1.1 inches in diameter Accessory for Performer Series and Emotion Series microphones
Description
AKG Acoustics, U.S. Stand adapter for microphones with straight shafts from 0.7 to 1.1 inches in diameter Accessory for Performer Series and Emotion Series microphones

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stand adapter
SA 60
Stand adapter SA 60
AKG Acoustics, U.S. Stand adapter for microphones with straight shafts from 0.7 to 1.1 inches in diameter Accessory for Performer Series and Emotion Series microphones

AKG Acoustics, U.S.

Stand adapter for microphones with straight shafts from 0.7 to 1.1 inches in diameter

  • Accessory for Performer Series and Emotion Series microphones
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SA 60
Product Name Stand adapter
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details