Visual Sound, Inc. 6.4" Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer S6481U- Mac

Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor CyberTouch AV S6481U-MAC is a professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.
Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor CyberTouch AV S6481U-MAC is a professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Suppliers

Company
Product
Description
Supplier Links
6.4
Broomall, PA, USA
6.4" Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer
S6481U- Mac
6.4" Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer S6481U- Mac
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor CyberTouch AV S6481U-MAC is a professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor CyberTouch AV

S6481U-MAC is a professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S6481U- Mac
Product Name 6.4" Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature 32 F (0 C)
Image Resolution 1024x768; 1366 x 768pixels
View Details
Mounting accessories - 762-9214 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.67 inch (246 mm)
View Details
3 suppliers
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details