Visual Sound, Inc. 42" Wide Screen LCD Touch Monitor with Serial Connection - Open Frame S4280S

Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor S4280 is professional-grade 42" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S4280 is also available with Mac mini attached.
Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor S4280 is professional-grade 42" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S4280 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42" Wide Screen LCD Touch Monitor with Serial Connection - Open Frame
S4280S
42" Wide Screen LCD Touch Monitor with Serial Connection - Open Frame S4280S
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor S4280 is professional-grade 42" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S4280 is also available with Mac mini attached.

CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor

S4280 is professional-grade 42" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S4280 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S4280S
Product Name 42" Wide Screen LCD Touch Monitor with Serial Connection - Open Frame
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-4202/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - TP02156W-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers
Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 7.5 inch (190 mm)
View Details