Visual Sound, Inc. 40" HD 1080p Wide Screen LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount S4080U

Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S4080U is a professional-grade 40.0" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 40.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible.
Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S4080U is a professional-grade 40.0" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 40.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible.

Suppliers

Company
Product
Description
Supplier Links
40
Broomall, PA, USA
40" HD 1080p Wide Screen LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount
S4080U
40" HD 1080p Wide Screen LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount S4080U
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S4080U is a professional-grade 40.0" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 40.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible.

CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor

S4080U is a professional-grade 40.0" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 40.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S4080U
Product Name 40" HD 1080p Wide Screen LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Control Panel - 762-4302/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers