Visual Sound, Inc. LCD SERIES FOR DIGITAL SIGNAGE APPLICATIONS 40" Business-Grade Large-Screen Display 40" Business-Grade Large-Screen Display S401

Description
NEC Display Solutions Turn heads with the high-definition brilliance of the 40" NEC S401, a business-grade LCD display ideal for professional-level digital signage applications. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage Technology Suite and the broadest connectivity and wide display control, this display delivers stunning visual impact for environments such as corporate boardrooms, rental and staging, quick-service restaurants, airports, healthcare and retail. Built-in expansion slot allows for seamless integration of future third-party components Business-grade panel with advanced cooling design TileMatrix™ allows you to create video walls up to 10 x 10 Comprehensive input panel connects you to the latest peripherals, including DVI with HDCP, Composite, S-Video, Component Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Carbon footprint meter helps track and calculate the reduction of green gas emissions Enhanced Digital Signage Technology Suite boasts more than 30 advanced features that enhance display management, improve screen performance and lower the total cost of ownership Full 1080p high-definition resolution provides stunning detail
Description
NEC Display Solutions Turn heads with the high-definition brilliance of the 40" NEC S401, a business-grade LCD display ideal for professional-level digital signage applications. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage Technology Suite and the broadest connectivity and wide display control, this display delivers stunning visual impact for environments such as corporate boardrooms, rental and staging, quick-service restaurants, airports, healthcare and retail. Built-in expansion slot allows for seamless integration of future third-party components Business-grade panel with advanced cooling design TileMatrix™ allows you to create video walls up to 10 x 10 Comprehensive input panel connects you to the latest peripherals, including DVI with HDCP, Composite, S-Video, Component Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Carbon footprint meter helps track and calculate the reduction of green gas emissions Enhanced Digital Signage Technology Suite boasts more than 30 advanced features that enhance display management, improve screen performance and lower the total cost of ownership Full 1080p high-definition resolution provides stunning detail

Suppliers

Company
Product
Description
Supplier Links
LCD SERIES FOR DIGITAL SIGNAGE APPLICATIONS 40
Broomall, PA, USA
LCD SERIES FOR DIGITAL SIGNAGE APPLICATIONS 40" Business-Grade Large-Screen Display 40" Business-Grade Large-Screen Display
S401
LCD SERIES FOR DIGITAL SIGNAGE APPLICATIONS 40" Business-Grade Large-Screen Display 40" Business-Grade Large-Screen Display S401
NEC Display Solutions Turn heads with the high-definition brilliance of the 40" NEC S401, a business-grade LCD display ideal for professional-level digital signage applications. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage Technology Suite and the broadest connectivity and wide display control, this display delivers stunning visual impact for environments such as corporate boardrooms, rental and staging, quick-service restaurants, airports, healthcare and retail. Built-in expansion slot allows for seamless integration of future third-party components Business-grade panel with advanced cooling design TileMatrix™ allows you to create video walls up to 10 x 10 Comprehensive input panel connects you to the latest peripherals, including DVI with HDCP, Composite, S-Video, Component Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Carbon footprint meter helps track and calculate the reduction of green gas emissions Enhanced Digital Signage Technology Suite boasts more than 30 advanced features that enhance display management, improve screen performance and lower the total cost of ownership Full 1080p high-definition resolution provides stunning detail

NEC Display Solutions

Turn heads with the high-definition brilliance of the 40" NEC S401, a business-grade LCD display ideal for professional-level digital signage applications. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage Technology Suite and the broadest connectivity and wide display control, this display delivers stunning visual impact for environments such as corporate boardrooms, rental and staging, quick-service restaurants, airports, healthcare and retail.

  • Built-in expansion slot allows for seamless integration of future third-party components
  • Business-grade panel with advanced cooling design
  • TileMatrix™ allows you to create video walls up to 10 x 10
  • Comprehensive input panel connects you to the latest peripherals, including DVI with HDCP, Composite, S-Video, Component
  • Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
  • Enhanced Digital Signage Technology Suite boasts more than 30 advanced features that enhance display management, improve screen performance and lower the total cost of ownership
  • Full 1080p high-definition resolution provides stunning detail
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number S401
Product Name LCD SERIES FOR DIGITAL SIGNAGE APPLICATIONS 40" Business-Grade Large-Screen Display 40" Business-Grade Large-Screen Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204611 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details