Visual Sound, Inc. 18" Passive Subwoofer S218s

Description
Mackie Designs, Inc. Mackie's new S218s Precision Passive Subwoofer is the ideal solution for adding massive, precise low-end to the S215 or S218 loudspeakers, or any existing sound system. Designed and tuned by the touring experts at Eastern Acoustic Works (EAW), this very capable 18" subwoofer simply outperforms other passive subs in its class, as one listening test will quickly affirm. Yet with its convenient carry handles, good ergonomic design, and durability, the S218s is also ready to travel. High-performance Precision Passive subwoofer with transducer and crossover design by renowned EAW engineering team Bass-reflex driver enclosure for punchy, precise low-end and compact size Professional 18mm Baltic birch wood construction with pressure-injected structural resin Dual carry handles for easy loading and transport 500 watts long-term power handling; 2000 watts peak Single 18" (457mm) LF driver with incredibly resilient high-temperature voice coil Built-in low-pass filter eliminates need for external crossover for use with full range signals
Description
Mackie Designs, Inc. Mackie's new S218s Precision Passive Subwoofer is the ideal solution for adding massive, precise low-end to the S215 or S218 loudspeakers, or any existing sound system. Designed and tuned by the touring experts at Eastern Acoustic Works (EAW), this very capable 18" subwoofer simply outperforms other passive subs in its class, as one listening test will quickly affirm. Yet with its convenient carry handles, good ergonomic design, and durability, the S218s is also ready to travel. High-performance Precision Passive subwoofer with transducer and crossover design by renowned EAW engineering team Bass-reflex driver enclosure for punchy, precise low-end and compact size Professional 18mm Baltic birch wood construction with pressure-injected structural resin Dual carry handles for easy loading and transport 500 watts long-term power handling; 2000 watts peak Single 18" (457mm) LF driver with incredibly resilient high-temperature voice coil Built-in low-pass filter eliminates need for external crossover for use with full range signals

Suppliers

Company
Product
Description
Supplier Links
18
Broomall, PA, USA
18" Passive Subwoofer
S218s
18" Passive Subwoofer S218s
Mackie Designs, Inc. Mackie's new S218s Precision Passive Subwoofer is the ideal solution for adding massive, precise low-end to the S215 or S218 loudspeakers, or any existing sound system. Designed and tuned by the touring experts at Eastern Acoustic Works (EAW), this very capable 18" subwoofer simply outperforms other passive subs in its class, as one listening test will quickly affirm. Yet with its convenient carry handles, good ergonomic design, and durability, the S218s is also ready to travel. High-performance Precision Passive subwoofer with transducer and crossover design by renowned EAW engineering team Bass-reflex driver enclosure for punchy, precise low-end and compact size Professional 18mm Baltic birch wood construction with pressure-injected structural resin Dual carry handles for easy loading and transport 500 watts long-term power handling; 2000 watts peak Single 18" (457mm) LF driver with incredibly resilient high-temperature voice coil Built-in low-pass filter eliminates need for external crossover for use with full range signals

Mackie Designs, Inc.

Mackie's new S218s Precision Passive Subwoofer is the ideal solution for adding massive, precise low-end to the S215 or S218 loudspeakers, or any existing sound system. Designed and tuned by the touring experts at Eastern Acoustic Works (EAW), this very capable 18" subwoofer simply outperforms other passive subs in its class, as one listening test will quickly affirm. Yet with its convenient carry handles, good ergonomic design, and durability, the S218s is also ready to travel.

  • High-performance Precision Passive subwoofer with transducer and crossover design by renowned EAW engineering team
  • Bass-reflex driver enclosure for punchy, precise low-end and compact size
  • Professional 18mm Baltic birch wood construction with pressure-injected structural resin
  • Dual carry handles for easy loading and transport
  • 500 watts long-term power handling; 2000 watts peak
  • Single 18" (457mm) LF driver with incredibly resilient high-temperature voice coil
  • Built-in low-pass filter eliminates need for external crossover for use with full range signals
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S218s
Product Name 18" Passive Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details