Visual Sound, Inc. 20.1" Standard Format LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount S2081U

Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S2081U is a professional-grade 20.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible.
Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S2081U is a professional-grade 20.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible.

Suppliers

Company
Product
Description
Supplier Links
20.1
Broomall, PA, USA
20.1" Standard Format LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount
S2081U
20.1" Standard Format LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount S2081U
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S2081U is a professional-grade 20.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible.

CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor

S2081U is a professional-grade 20.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S2081U
Product Name 20.1" Standard Format LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-5303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
 - 7859874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details