Visual Sound, Inc. 19.0" Wide Screen Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer S1980U- Mac

Description
CyberTouch CyberTouch CyberTouchAV touchscreen S1980U-MAC is a professional-grade 19.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.
Description
CyberTouch CyberTouch CyberTouchAV touchscreen S1980U-MAC is a professional-grade 19.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Suppliers

Company
Product
Description
Supplier Links
19.0
Broomall, PA, USA
19.0" Wide Screen Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer
S1980U- Mac
19.0" Wide Screen Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer S1980U- Mac
CyberTouch CyberTouch CyberTouchAV touchscreen S1980U-MAC is a professional-grade 19.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

CyberTouch CyberTouch CyberTouchAV touchscreen

S1980U-MAC is a professional-grade 19.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S1980U- Mac
Product Name 19.0" Wide Screen Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Four-Wire Analog Resistive Touch Screen - TP02104A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details