Visual Sound, Inc. Compact Vented Sub-Bass System S18+

Description
Martin Audio Limited The compact Blackline S18+ sub-bass system has been designed to be used with Blackline F12+ and F15+ full-range systems to extend and increase the total low frequency output power. The S18+ provides good bass punch with extended sub-bass output from a new, long-excursion, 18" (460mm)/4" (100mm) voice coil driver with a water resistant cone and triple roll surround. Compact vented sub-bass Direct radiating 18" (460mm) driver High temperature 4" (100mm) voice coil Large ports ensure low air noise Top hat fitting for pole mounting F12+/F15+ Five year limited warranty
Description
Martin Audio Limited The compact Blackline S18+ sub-bass system has been designed to be used with Blackline F12+ and F15+ full-range systems to extend and increase the total low frequency output power. The S18+ provides good bass punch with extended sub-bass output from a new, long-excursion, 18" (460mm)/4" (100mm) voice coil driver with a water resistant cone and triple roll surround. Compact vented sub-bass Direct radiating 18" (460mm) driver High temperature 4" (100mm) voice coil Large ports ensure low air noise Top hat fitting for pole mounting F12+/F15+ Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Compact Vented Sub-Bass System - S18+ - Visual Sound, Inc.
Broomall, PA, USA
Compact Vented Sub-Bass System
S18+
Compact Vented Sub-Bass System S18+
Martin Audio Limited The compact Blackline S18+ sub-bass system has been designed to be used with Blackline F12+ and F15+ full-range systems to extend and increase the total low frequency output power. The S18+ provides good bass punch with extended sub-bass output from a new, long-excursion, 18" (460mm)/4" (100mm) voice coil driver with a water resistant cone and triple roll surround. Compact vented sub-bass Direct radiating 18" (460mm) driver High temperature 4" (100mm) voice coil Large ports ensure low air noise Top hat fitting for pole mounting F12+/F15+ Five year limited warranty

Martin Audio Limited

The compact Blackline S18+ sub-bass system has been designed to be used with Blackline F12+ and F15+ full-range systems to extend and increase the total low frequency output power. The S18+ provides good bass punch with extended sub-bass output from a new, long-excursion, 18" (460mm)/4" (100mm) voice coil driver with a water resistant cone and triple roll surround.

  • Compact vented sub-bass
  • Direct radiating 18" (460mm) driver
  • High temperature 4" (100mm) voice coil
  • Large ports ensure low air noise
  • Top hat fitting for pole mounting F12+/F15+
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S18+
Product Name Compact Vented Sub-Bass System
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 8158738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
View Details
Take Classic 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details