Visual Sound, Inc. 17" Wide Screen LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount S1780U

Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S1780 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1780 is also available with Mac mini attached.
Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S1780 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1780 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
17
Broomall, PA, USA
17" Wide Screen LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount
S1780U
17" Wide Screen LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount S1780U
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S1780 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1780 is also available with Mac mini attached.

CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor

S1780 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1780 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S1780U
Product Name 17" Wide Screen LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 7.5 inch (190 mm)
View Details
Visu Panel - Control Panel - 762-6202/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-6.5AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 4.57 inch (116 mm)
View Details
4 suppliers