Visual Sound, Inc. Wireless VHF Handheld Microphone Kit with single operating frequency S1620

Description
AmpliVox Sound Systems Handheld VHF wireless mic with built-in transmitter + receiver. One operating frequency. Use with most amplifiers for wireless freedom in up to 300' radius.
Description
AmpliVox Sound Systems Handheld VHF wireless mic with built-in transmitter + receiver. One operating frequency. Use with most amplifiers for wireless freedom in up to 300' radius.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wireless VHF Handheld Microphone Kit with single operating frequency
S1620
Wireless VHF Handheld Microphone Kit with single operating frequency S1620
AmpliVox Sound Systems Handheld VHF wireless mic with built-in transmitter + receiver. One operating frequency. Use with most amplifiers for wireless freedom in up to 300' radius.

AmpliVox Sound Systems

Handheld VHF wireless mic with built-in transmitter + receiver. One operating frequency. Use with most amplifiers for wireless freedom in up to 300' radius.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S1620
Product Name Wireless VHF Handheld Microphone Kit with single operating frequency
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details