Visual Sound, Inc. 15.1" Standard Format LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount S1581U

Description
CyberTouch 15" Standard Format LCD Touch Monitor with USB Connection - Open-Frame/Rear-Moun t CyberTouch CyberTouchAV TouchScreen Monitor S1581U is a professional-grade 15.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 15.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.
Description
CyberTouch 15" Standard Format LCD Touch Monitor with USB Connection - Open-Frame/Rear-Moun t CyberTouch CyberTouchAV TouchScreen Monitor S1581U is a professional-grade 15.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 15.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Suppliers

Company
Product
Description
Supplier Links
15.1
Broomall, PA, USA
15.1" Standard Format LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount
S1581U
15.1" Standard Format LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount S1581U
CyberTouch 15" Standard Format LCD Touch Monitor with USB Connection - Open-Frame/Rear-Moun t CyberTouch CyberTouchAV TouchScreen Monitor S1581U is a professional-grade 15.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 15.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

CyberTouch

15" Standard Format LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount CyberTouch CyberTouchAV TouchScreen Monitor

S1581U is a professional-grade 15.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 15.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S1581U
Product Name 15.1" Standard Format LCD Touch Monitor with USB Connection - Open-Frame/Rear-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Control Panel - 762-4305/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-8.4AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 5.69 inch (145 mm)
View Details
3 suppliers