Visual Sound, Inc. Car-Top Quad Horn Speaker S1214

Description
AmpliVox Sound Systems Supplied as part of S314 & SW314. Swivel mounted horns. Attaches to roof of car with non-marring vacuum cups and gutter hooks. 12-ft. cord with two 1/4" phone jacks.
Description
AmpliVox Sound Systems Supplied as part of S314 & SW314. Swivel mounted horns. Attaches to roof of car with non-marring vacuum cups and gutter hooks. 12-ft. cord with two 1/4" phone jacks.

Suppliers

Company
Product
Description
Supplier Links
Car-Top Quad Horn Speaker - S1214 - Visual Sound, Inc.
Broomall, PA, USA
Car-Top Quad Horn Speaker
S1214
Car-Top Quad Horn Speaker S1214
AmpliVox Sound Systems Supplied as part of S314 & SW314. Swivel mounted horns. Attaches to roof of car with non-marring vacuum cups and gutter hooks. 12-ft. cord with two 1/4" phone jacks.

AmpliVox Sound Systems

Supplied as part of S314 & SW314. Swivel mounted horns. Attaches to roof of car with non-marring vacuum cups and gutter hooks. 12-ft. cord with two 1/4" phone jacks.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S1214
Product Name Car-Top Quad Horn Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details