Visual Sound, Inc. Compact Sub-Bass System S12+

Description
Martin Audio Limited The Blackline S12+ is an extremely compact sub-bass system. It has been designed for use with the F8+ and F10+ full-range loudspeakers in situations where extended low frequency output and increased system headroom are required. When used with an F8+ or F10+, it will extend the response of the complete system to below 50Hz. Very compact sub-bass system Long excursion 12" (300mm) driver Active/passive operation Top hat fitting for pole mounting F8+/F10+ Five year limited warranty
Description
Martin Audio Limited The Blackline S12+ is an extremely compact sub-bass system. It has been designed for use with the F8+ and F10+ full-range loudspeakers in situations where extended low frequency output and increased system headroom are required. When used with an F8+ or F10+, it will extend the response of the complete system to below 50Hz. Very compact sub-bass system Long excursion 12" (300mm) driver Active/passive operation Top hat fitting for pole mounting F8+/F10+ Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Compact Sub-Bass System - S12+ - Visual Sound, Inc.
Broomall, PA, USA
Compact Sub-Bass System
S12+
Compact Sub-Bass System S12+
Martin Audio Limited The Blackline S12+ is an extremely compact sub-bass system. It has been designed for use with the F8+ and F10+ full-range loudspeakers in situations where extended low frequency output and increased system headroom are required. When used with an F8+ or F10+, it will extend the response of the complete system to below 50Hz. Very compact sub-bass system Long excursion 12" (300mm) driver Active/passive operation Top hat fitting for pole mounting F8+/F10+ Five year limited warranty

Martin Audio Limited

The Blackline S12+ is an extremely compact sub-bass system. It has been designed for use with the F8+ and F10+ full-range loudspeakers in situations where extended low frequency output and increased system headroom are required. When used with an F8+ or F10+, it will extend the response of the complete system to below 50Hz.

  • Very compact sub-bass system
  • Long excursion 12" (300mm) driver
  • Active/passive operation
  • Top hat fitting for pole mounting F8+/F10+
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S12+
Product Name Compact Sub-Bass System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details