Visual Sound, Inc. 15 Inch Cast Frame Woofer S115V

Description
Yamaha Commercial Audio Systems, Inc. The model S115V is a Loudspeaker with 15 Inch cast frame woofer which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 2 inch pure titanium diaphragm 90 x 45 degree CD horn Excellent for high-level music and vocals
Description
Yamaha Commercial Audio Systems, Inc. The model S115V is a Loudspeaker with 15 Inch cast frame woofer which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 2 inch pure titanium diaphragm 90 x 45 degree CD horn Excellent for high-level music and vocals

Suppliers

Company
Product
Description
Supplier Links
15 Inch Cast Frame Woofer - S115V - Visual Sound, Inc.
Broomall, PA, USA
15 Inch Cast Frame Woofer
S115V
15 Inch Cast Frame Woofer S115V
Yamaha Commercial Audio Systems, Inc. The model S115V is a Loudspeaker with 15 Inch cast frame woofer which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 2 inch pure titanium diaphragm 90 x 45 degree CD horn Excellent for high-level music and vocals

Yamaha Commercial Audio Systems, Inc.

The model S115V is a Loudspeaker with 15 Inch cast frame woofer which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements.

  • 2 inch pure titanium diaphragm
  • 90 x 45 degree CD horn
  • Excellent for high-level music and vocals
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S115V
Product Name 15 Inch Cast Frame Woofer
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 526958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Size 0.63 inch (16 mm)
View Details
V-5.1 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details