Visual Sound, Inc. Screw-On Mic Mounting Kit S1040

Description
AmpliVox Sound Systems with black 13" gooseneck, flange and shock mount mic holder. Screw-On Mic Mounting Kit with black 13" flexible gooseneck, flange and shockmount mic holder. For permanent attachment to reading table or work surface. Screw-On Mic Mounting Kit Black 13" flexible gooseneck Flange and shockmount mic holder
Description
AmpliVox Sound Systems with black 13" gooseneck, flange and shock mount mic holder. Screw-On Mic Mounting Kit with black 13" flexible gooseneck, flange and shockmount mic holder. For permanent attachment to reading table or work surface. Screw-On Mic Mounting Kit Black 13" flexible gooseneck Flange and shockmount mic holder

Suppliers

Company
Product
Description
Supplier Links
Screw-On Mic Mounting Kit - S1040 - Visual Sound, Inc.
Broomall, PA, USA
Screw-On Mic Mounting Kit
S1040
Screw-On Mic Mounting Kit S1040
AmpliVox Sound Systems with black 13" gooseneck, flange and shock mount mic holder. Screw-On Mic Mounting Kit with black 13" flexible gooseneck, flange and shockmount mic holder. For permanent attachment to reading table or work surface. Screw-On Mic Mounting Kit Black 13" flexible gooseneck Flange and shockmount mic holder

AmpliVox Sound Systems with black 13" gooseneck, flange and shock mount mic holder.

Screw-On Mic Mounting Kit with black 13" flexible gooseneck, flange and shockmount mic holder. For permanent attachment to reading table or work surface.

  • Screw-On Mic Mounting Kit
  • Black 13" flexible gooseneck
  • Flange and shockmount mic holder
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S1040
Product Name Screw-On Mic Mounting Kit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details