Visual Sound, Inc. S Series Speaker System S-40

Description
Electro-Voice The S-40 is an ultracompact, two-way, 5.25-inch, short-throw system perfect for background and foreground music applications, indoor and outdoor. Low flux-leakage design allows for use in close proximity to video monitors. A one-inch, direct-radiating, soft-dome tweeter, high-frequency section for clean highs. The paintable, black, polystyrene enclosure is also available in white (S-40W).This speaker features push-terminal connectors and accepts optional S-40MBB and S-40MBW U-brackets for wall, ceiling, and stand mounting.
Description
Electro-Voice The S-40 is an ultracompact, two-way, 5.25-inch, short-throw system perfect for background and foreground music applications, indoor and outdoor. Low flux-leakage design allows for use in close proximity to video monitors. A one-inch, direct-radiating, soft-dome tweeter, high-frequency section for clean highs. The paintable, black, polystyrene enclosure is also available in white (S-40W).This speaker features push-terminal connectors and accepts optional S-40MBB and S-40MBW U-brackets for wall, ceiling, and stand mounting.

Suppliers

Company
Product
Description
Supplier Links
S Series Speaker System - S-40 - Visual Sound, Inc.
Broomall, PA, USA
S Series Speaker System
S-40
S Series Speaker System S-40
Electro-Voice The S-40 is an ultracompact, two-way, 5.25-inch, short-throw system perfect for background and foreground music applications, indoor and outdoor. Low flux-leakage design allows for use in close proximity to video monitors. A one-inch, direct-radiating, soft-dome tweeter, high-frequency section for clean highs. The paintable, black, polystyrene enclosure is also available in white (S-40W).This speaker features push-terminal connectors and accepts optional S-40MBB and S-40MBW U-brackets for wall, ceiling, and stand mounting.

Electro-Voice

The S-40 is an ultracompact, two-way, 5.25-inch, short-throw system perfect for background and foreground music applications, indoor and outdoor. Low flux-leakage design allows for use in close proximity to video monitors. A one-inch, direct-radiating, soft-dome tweeter, high-frequency section for clean highs. The paintable, black, polystyrene enclosure is also available in white (S-40W).This speaker features push-terminal connectors and accepts optional S-40MBB and S-40MBW U-brackets for wall, ceiling, and stand mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S-40
Product Name S Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 29 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details